Souriau
8Lt 6C 6#20 Pin Recp Souriau-Sunbank/eaton
MS27505E17B6PB
Description
8LT 6C 6#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
8LT 6C 6#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
8Lt 6C 6#20 Pin Recp Souriau-Sunbank/eaton
20AC1562
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Souriau MS27505E17B6PB |
20AC1562 |
|
Product Name
|
|
8Lt 6C 6#20 Pin Recp Souriau-Sunbank/eaton |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Coaxial Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
1.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Connector Type
Modular Connector and RJ Connector
Coupling / Adapter
Coupling / Adapter
View Details