Souriau Receptacle Protective Cap Aluminium Alloy; Accessory Type Souriau-Sunbank/eaton MS27502B11C

Description
RECEPTACLE PROTECTIVE CAP ALUMINIUM ALLOY; Accessory Type:Dust Cap; For Use With:MIL-C-38999 Series I Shell Size 11 Flanged Receptacles; Connector Body Material:Aluminum Alloy Body; Product Range:Souriau MIL-DTL-38999 Series I RoHS Compliant: No
Datasheet
Description
RECEPTACLE PROTECTIVE CAP ALUMINIUM ALLOY; Accessory Type:Dust Cap; For Use With:MIL-C-38999 Series I Shell Size 11 Flanged Receptacles; Connector Body Material:Aluminum Alloy Body; Product Range:Souriau MIL-DTL-38999 Series I RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacle Protective Cap Aluminium Alloy; Accessory Type Souriau-Sunbank/eaton - 04H1984 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Protective Cap Aluminium Alloy; Accessory Type Souriau-Sunbank/eaton
04H1984
Receptacle Protective Cap Aluminium Alloy; Accessory Type Souriau-Sunbank/eaton 04H1984
RECEPTACLE PROTECTIVE CAP ALUMINIUM ALLOY; Accessory Type:Dust Cap; For Use With:MIL-C-38999 Series I Shell Size 11 Flanged Receptacles; Connector Body Material:Aluminum Alloy Body; Product Range:Souriau MIL-DTL-38999 Series I RoHS Compliant: No

RECEPTACLE PROTECTIVE CAP ALUMINIUM ALLOY; Accessory Type:Dust Cap; For Use With:MIL-C-38999 Series I Shell Size 11 Flanged Receptacles; Connector Body Material:Aluminum Alloy Body; Product Range:Souriau MIL-DTL-38999 Series I RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Caps, Grips, and Closures
Product Number 04H1984
Product Name Receptacle Protective Cap Aluminium Alloy; Accessory Type Souriau-Sunbank/eaton
Material Aluminum; Aluminum Alloy Body
Unlock Full Specs
to access all available technical data

Similar Products

Little Mule Wire Grips Rigging/Accessories -  - Columbus McKinnon Corporation
Specs
Shape / Application Round; Round Hand Grip
View Details
Milvent M8 and M10 Metal Cap Vent,Brether Plugs,Low Profile Vents Plug,Metal Screw-In Cap Vent Plug - MIV-08MCV - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Features Threaded
Material Brass in Nickel Plate
View Details
Heat-Shrinkable Capsule for Clean Hose/Tube Ends -  - HydraCheck Inc.
Specs
Shape / Application Round
Diameter 2 inch (50.8 mm)
View Details
Utility Caps - C-16 - Caplugs
Specs
Features Threaded
Material Polyethylene (PE)
View Details