Souriau Circular Conn, Rcpt, 25-35, Jam Nut; Military Specification Souriau-Sunbank/eaton MS27468T25Z35AA

Description
8LT 128C 128#22D PIN J/N
Request a Quote Datasheet
Description
8LT 128C 128#22D PIN J/N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Souriau MS27468T25Z35AA - PEI-Genesis
Philadelphia, PA, United States
8LT 128C 128#22D PIN J/N

8LT 128C 128#22D PIN J/N

Buy Now
Circular Conn, Rcpt, 25-35, Jam Nut; Military Specification Souriau-Sunbank/eaton - 20AC0509 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 25-35, Jam Nut; Military Specification Souriau-Sunbank/eaton
20AC0509
Circular Conn, Rcpt, 25-35, Jam Nut; Military Specification Souriau-Sunbank/eaton 20AC0509
CIRCULAR CONN, RCPT, 25-35, JAM NUT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:128Contacts ; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 25-35, JAM NUT; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:128Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau MS27468T25Z35AA 20AC0509
Product Name Circular Conn, Rcpt, 25-35, Jam Nut; Military Specification Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female, RG58C/U - 8902 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
SIM Card Connector Flip Type 6 Pin Plastic Body - ET-SIM6PFT-PB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details