Souriau Circular Conn, Rcpt, 25-4, Jam Nut; Military Specification Souriau-Sunbank/eaton MS27468T25B4BA

Description
8LT 56C 48#20 8#16 SKT J/N
Request a Quote Datasheet
Description
8LT 56C 48#20 8#16 SKT J/N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Souriau MS27468T25B4BA - PEI-Genesis
Philadelphia, PA, United States
8LT 56C 48#20 8#16 SKT J/N

8LT 56C 48#20 8#16 SKT J/N

Buy Now
Circular Conn, Rcpt, 25-4, Jam Nut; Military Specification Souriau-Sunbank/eaton - 20AC0393 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 25-4, Jam Nut; Military Specification Souriau-Sunbank/eaton
20AC0393
Circular Conn, Rcpt, 25-4, Jam Nut; Military Specification Souriau-Sunbank/eaton 20AC0393
CIRCULAR CONN, RCPT, 25-4, JAM NUT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONN, RCPT, 25-4, JAM NUT; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau MS27468T25B4BA 20AC0393
Product Name Circular Conn, Rcpt, 25-4, Jam Nut; Military Specification Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Blade Type Power Connector Assemblies - 2243-1330G5-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers