Souriau Circular Conn, Rcpt, 25-35, Jam Nut; Military Specification Souriau-Sunbank/eaton MS27468T25B35AC

Description
8LT 128C 128#22D PIN J/N
Request a Quote Datasheet
Description
8LT 128C 128#22D PIN J/N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Souriau MS27468T25B35AC - PEI-Genesis
Philadelphia, PA, United States
8LT 128C 128#22D PIN J/N

8LT 128C 128#22D PIN J/N

Buy Now
Circular Conn, Rcpt, 25-35, Jam Nut; Military Specification Souriau-Sunbank/eaton - 20AC0374 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 25-35, Jam Nut; Military Specification Souriau-Sunbank/eaton
20AC0374
Circular Conn, Rcpt, 25-35, Jam Nut; Military Specification Souriau-Sunbank/eaton 20AC0374
CIRCULAR CONN, RCPT, 25-35, JAM NUT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:128Contacts ; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONN, RCPT, 25-35, JAM NUT; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:128Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau MS27468T25B35AC 20AC0374
Product Name Circular Conn, Rcpt, 25-35, Jam Nut; Military Specification Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Miniature Telephone Jack - 832 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
View Details
Horizontal Surface Mount Polarized Nano Connectors -  - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Geometry Straight
Termination Through Hole
View Details
MIL Spec Connector - MIL-DTL-38999 I - 6104-201-1502 - Powell Electronics, Inc.
Specs
Connector Type Military Connector
View Details