Souriau Circular Conn, Rcpt, 25-19, Jam Nut; Military Specification Souriau-Sunbank/eaton MS27468T25B19SC

Description
8LT 19C 19#12 SKT J/N
Request a Quote Datasheet
Description
8LT 19C 19#12 SKT J/N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Souriau MS27468T25B19SC - PEI-Genesis
Philadelphia, PA, United States
8LT 19C 19#12 SKT J/N

8LT 19C 19#12 SKT J/N

Buy Now
Circular Conn, Rcpt, 25-19, Jam Nut; Military Specification Souriau-Sunbank/eaton - 20AC0343 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 25-19, Jam Nut; Military Specification Souriau-Sunbank/eaton
20AC0343
Circular Conn, Rcpt, 25-19, Jam Nut; Military Specification Souriau-Sunbank/eaton 20AC0343
CIRCULAR CONN, RCPT, 25-19, JAM NUT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONN, RCPT, 25-19, JAM NUT; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau MS27468T25B19SC 20AC0343
Product Name Circular Conn, Rcpt, 25-19, Jam Nut; Military Specification Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 3 POSITIONS - 80203-508D3AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
15-Pin Hermetic D-sub Connector - 54666 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm N Connector, N Straight Plug - 190410 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details