Souriau Circular Conn, Rcpt, 15-35, Jam Nut; Military Specification Souriau-Sunbank/eaton MS27468T15B35BD

Description
8LT 37C 37#22D SKT J/N
Request a Quote
Description
8LT 37C 37#22D SKT J/N
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, 15-35, Jam Nut, part number 19AC9679, is designed to meet military specifications under MIL-DTL-38999 Series I. This connector features a jam nut receptacle shell style and accommodates 37 contacts. It utilizes crimp socket contact types, although contacts are not supplied with the connector. The product is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations. This connector is suitable for applications in aerospace and military environments, providing robust and reliable connectivity.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, 15-35, Jam Nut, part number 19AC9679, is designed to meet military specifications under MIL-DTL-38999 Series I. This connector features a jam nut receptacle shell style and accommodates 37 contacts. It utilizes crimp socket contact types, although contacts are not supplied with the connector. The product is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations. This connector is suitable for applications in aerospace and military environments, providing robust and reliable connectivity.

Suppliers

Company
Product
Description
Supplier Links
 - Souriau MS27468T15B35BD - PEI-Genesis
Philadelphia, PA, United States
8LT 37C 37#22D SKT J/N

8LT 37C 37#22D SKT J/N

Buy Now
Circular Conn, Rcpt, 15-35, Jam Nut; Military Specification Souriau-Sunbank/eaton - 19AC9679 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 15-35, Jam Nut; Military Specification Souriau-Sunbank/eaton
19AC9679
Circular Conn, Rcpt, 15-35, Jam Nut; Military Specification Souriau-Sunbank/eaton 19AC9679
CIRCULAR CONN, RCPT, 15-35, JAM NUT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONN, RCPT, 15-35, JAM NUT; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau MS27468T15B35BD 19AC9679
Product Name Circular Conn, Rcpt, 15-35, Jam Nut; Military Specification Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

“N” Series Male Connector - 8923 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
MCX (F) R/A Connector for RG316 Cable - ET-MFRA-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Right Angle
View Details