Souriau Circular Conn, Rcpt, 15-19, Jam Nut; Military Specification Souriau-Sunbank/eaton MS27468T15B19PD-LC

Description
8LT 19C 19#20 PIN J/N
Request a Quote Datasheet
Description
8LT 19C 19#20 PIN J/N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Souriau MS27468T15B19PD-LC - PEI-Genesis
Philadelphia, PA, United States
8LT 19C 19#20 PIN J/N

8LT 19C 19#20 PIN J/N

Buy Now
Circular Conn, Rcpt, 15-19, Jam Nut; Military Specification Souriau-Sunbank/eaton - 19AC9663 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 15-19, Jam Nut; Military Specification Souriau-Sunbank/eaton
19AC9663
Circular Conn, Rcpt, 15-19, Jam Nut; Military Specification Souriau-Sunbank/eaton 19AC9663
CIRCULAR CONN, RCPT, 15-19, JAM NUT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONN, RCPT, 15-19, JAM NUT; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau MS27468T15B19PD-LC 19AC9663
Product Name Circular Conn, Rcpt, 15-19, Jam Nut; Military Specification Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Powerpole ® 15-45 Standard Housings Orange - 1327G17-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers