Souriau Circular Conn, Rcpt, 13-98, Jam Nut; Military Specification Souriau-Sunbank/eaton MS27468T13F98AA

Description
8LT 10C 10#20 PIN J/N
Request a Quote Datasheet
Description
8LT 10C 10#20 PIN J/N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Souriau MS27468T13F98AA - PEI-Genesis
Philadelphia, PA, United States
8LT 10C 10#20 PIN J/N

8LT 10C 10#20 PIN J/N

Buy Now
Circular Conn, Rcpt, 13-98, Jam Nut; Military Specification Souriau-Sunbank/eaton - 19AC9572 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 13-98, Jam Nut; Military Specification Souriau-Sunbank/eaton
19AC9572
Circular Conn, Rcpt, 13-98, Jam Nut; Military Specification Souriau-Sunbank/eaton 19AC9572
CIRCULAR CONN, RCPT, 13-98, JAM NUT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 13-98, JAM NUT; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau MS27468T13F98AA 19AC9572
Product Name Circular Conn, Rcpt, 13-98, Jam Nut; Military Specification Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector, Power Entry, Rcpt, 16A, 250V; Iec Connector Type Schurter - 29Y3071 - Newark, An Avnet Company
Specs
Termination Screw
Mounting Cable Mount
Voltage Rating 250 volts
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details