The Circular Connector, Receptacle, 13-35, Jam Nut, part number 19AC9538, is designed to meet military specifications under MIL-DTL-38999 Series I. This connector features a jam nut shell style and accommodates 22 crimp socket contacts, which are not supplied with the connector. It is RoHS compliant, ensuring it meets environmental regulations. The robust design is suitable for aerospace and military applications, providing reliable connectivity in demanding environments. Engineers should consider this product for projects requiring durable and compliant circular connectors.
8LT 22C 22#22D SKT J/N
CIRCULAR CONN, RCPT, 13-35, JAM NUT; Military Specification:MIL-DT
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Souriau MS27468T13F35BA | 19AC9538 |
| Product Name | Circular Conn, Rcpt, 13-35, Jam Nut; Military Specification Souriau-Sunbank/eaton | |
| Connector Type | Circular / Cylindrical Connectors; Military Connector |