Souriau Circular Conn, Plug, 25-29, Cable; Military Specification Souriau-Sunbank/eaton MS27467T25B29SD

Description
CIRCULAR CONN, PLUG, 25-29, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:29Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:DRoHS Compliant: No
Datasheet
Description
CIRCULAR CONN, PLUG, 25-29, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:29Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:DRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 25-29, Cable; Military Specification Souriau-Sunbank/eaton - 19AC9200 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 25-29, Cable; Military Specification Souriau-Sunbank/eaton
19AC9200
Circular Conn, Plug, 25-29, Cable; Military Specification Souriau-Sunbank/eaton 19AC9200
CIRCULAR CONN, PLUG, 25-29, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:29Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:DRoHS Compliant: No

CIRCULAR CONN, PLUG, 25-29, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:29Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:DRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 19AC9200
Product Name Circular Conn, Plug, 25-29, Cable; Military Specification Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products