Souriau Circular Conn, Plug, 23-53, Cable; Military Specification Souriau-Sunbank/eaton MS27467T23F53AC

Description
CIRCULAR CONN, PLUG, 23-53, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:53Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, PLUG, 23-53, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:53Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 23-53, Cable; Military Specification Souriau-Sunbank/eaton - 19AC9083 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 23-53, Cable; Military Specification Souriau-Sunbank/eaton
19AC9083
Circular Conn, Plug, 23-53, Cable; Military Specification Souriau-Sunbank/eaton 19AC9083
CIRCULAR CONN, PLUG, 23-53, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:53Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: Yes

CIRCULAR CONN, PLUG, 23-53, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:53Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 19AC9083
Product Name Circular Conn, Plug, 23-53, Cable; Military Specification Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R with Green Neon Light - 5631 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
PCI Express - 10018783-00103TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
MIL Spec Connector - MIL-DTL-26482 - 0031-069-002 - Powell Electronics, Inc.
Specs
Connector Type Military Connector
View Details