Souriau Circular Conn, Plug, 17-6, Cable; Military Specification Souriau-Sunbank/eaton MS27467T17F6SB

Description
8LT 6C 6#20 SKT PLUG
Request a Quote Datasheet
Description
8LT 6C 6#20 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Souriau MS27467T17F6SB - PEI-Genesis
Philadelphia, PA, United States
8LT 6C 6#20 SKT PLUG

8LT 6C 6#20 SKT PLUG

Buy Now
Circular Conn, Plug, 17-6, Cable; Military Specification Souriau-Sunbank/eaton - 19AC8511 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 17-6, Cable; Military Specification Souriau-Sunbank/eaton
19AC8511
Circular Conn, Plug, 17-6, Cable; Military Specification Souriau-Sunbank/eaton 19AC8511
CIRCULAR CONN, PLUG, 17-6, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:B RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 17-6, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:B RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau MS27467T17F6SB 19AC8511
Product Name Circular Conn, Plug, 17-6, Cable; Military Specification Souriau-Sunbank/eaton
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Bulkhead Jack - 190421(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details
Circular Connector Assemblies - 2262-A22063-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details