Souriau Circular Conn, Plug, 15-97, Cable; Military Specification Souriau-Sunbank/eaton MS27467T15F97PB

Description
CIRCULAR CONN, PLUG, 15-97, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, PLUG, 15-97, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 15-97, Cable; Military Specification Souriau-Sunbank/eaton - 19AC8345 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 15-97, Cable; Military Specification Souriau-Sunbank/eaton
19AC8345
Circular Conn, Plug, 15-97, Cable; Military Specification Souriau-Sunbank/eaton 19AC8345
CIRCULAR CONN, PLUG, 15-97, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: Yes

CIRCULAR CONN, PLUG, 15-97, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 19AC8345
Product Name Circular Conn, Plug, 15-97, Cable; Military Specification Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
MDD Series: High density PCB Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details