The Circular Connector Plug, 13-35, Cable, part number 19AC8032, is designed to meet the military specification MIL-DTL-38999 Series I. This connector features a straight plug shell style and accommodates 22 contacts, which are crimp pin type. The contacts are not supplied with the connector. The contact plating is gold, ensuring durability and reliability in various applications. Additionally, this product is RoHS compliant, making it suitable for environmentally conscious projects. The robust design and military specifications make it ideal for aerospace and military applications, where reliability and performance are critical.
CIRCULAR CONN, PLUG, 13-35, CABLE; Military Specification:MIL-DT
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 19AC8032 |
| Product Name | Circular Conn, Plug, 13-35, Cable; Military Specification Souriau-Sunbank/eaton |
| Connector Type | Circular / Cylindrical Connectors; Military Connector |