Souriau Circular Conn, Plug, 13-8, Cable; Military Specification Souriau-Sunbank/eaton MS27467T13B8BD

Description
CIRCULAR CONN, PLUG, 13-8, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:D RoHS Compliant: No
Description
CIRCULAR CONN, PLUG, 13-8, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:D RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Plug, 13-8, Cable, part number 19AC7990, is designed to meet the military specification MIL-DTL-38999 Series I. This connector features a straight plug shell style and accommodates up to 8 contacts. It utilizes crimp socket contact types, although contacts are not supplied with the connector. The insert rotation is designated as D, and it is important to note that this product is not RoHS compliant. This connector is suitable for applications requiring robust and reliable connections in aerospace and military environments.

Datasheet Summary
Powered by GS/AI

The Circular Connector Plug, 13-8, Cable, part number 19AC7990, is designed to meet the military specification MIL-DTL-38999 Series I. This connector features a straight plug shell style and accommodates up to 8 contacts. It utilizes crimp socket contact types, although contacts are not supplied with the connector. The insert rotation is designated as D, and it is important to note that this product is not RoHS compliant. This connector is suitable for applications requiring robust and reliable connections in aerospace and military environments.

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 13-8, Cable; Military Specification Souriau-Sunbank/eaton - 19AC7990 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 13-8, Cable; Military Specification Souriau-Sunbank/eaton
19AC7990
Circular Conn, Plug, 13-8, Cable; Military Specification Souriau-Sunbank/eaton 19AC7990
CIRCULAR CONN, PLUG, 13-8, CABLE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:D RoHS Compliant: No

CIRCULAR CONN, PLUG, 13-8, CABLE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:D RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 19AC7990
Product Name Circular Conn, Plug, 13-8, Cable; Military Specification Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Straight Plug - 150512 - PIC Wire & Cable
Specs
Geometry Straight
View Details
D-Sub Connector Assemblies - 2262-A50019-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details