Souriau Circular Conn, Rcpt, 25-4, Wall Mount; Military Specification Souriau-Sunbank/eaton MS27466T25Z4B

Description
8LT 56C 48#20 8#16 SKT RECP
Request a Quote Datasheet
Description
8LT 56C 48#20 8#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Souriau MS27466T25Z4B - PEI-Genesis
Philadelphia, PA, United States
8LT 56C 48#20 8#16 SKT RECP

8LT 56C 48#20 8#16 SKT RECP

Buy Now
Circular Conn, Rcpt, 25-4, Wall Mount; Military Specification Souriau-Sunbank/eaton - 19AC7698 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 25-4, Wall Mount; Military Specification Souriau-Sunbank/eaton
19AC7698
Circular Conn, Rcpt, 25-4, Wall Mount; Military Specification Souriau-Sunbank/eaton 19AC7698
CIRCULAR CONN, RCPT, 25-4, WALL MOUNT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 25-4, WALL MOUNT; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau MS27466T25Z4B 19AC7698
Product Name Circular Conn, Rcpt, 25-4, Wall Mount; Military Specification Souriau-Sunbank/eaton
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

“N” Male to Double Banana Plug, Adapter - 9415 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
2 suppliers
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
N Male Clamp Connector for HLF 200 Cable - ET-NMS-CT-6 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details