Souriau Circular Conn, Rcpt, 23-35, Wall Mount; Military Specification Souriau-Sunbank/eaton MS27466T23Z35AA

Description
8LT 100C 100#22D PIN RECP
Request a Quote Datasheet
Description
8LT 100C 100#22D PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Souriau MS27466T23Z35AA - PEI-Genesis
Philadelphia, PA, United States
8LT 100C 100#22D PIN RECP

8LT 100C 100#22D PIN RECP

Buy Now
Circular Conn, Rcpt, 23-35, Wall Mount; Military Specification Souriau-Sunbank/eaton - 19AC7554 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 23-35, Wall Mount; Military Specification Souriau-Sunbank/eaton
19AC7554
Circular Conn, Rcpt, 23-35, Wall Mount; Military Specification Souriau-Sunbank/eaton 19AC7554
CIRCULAR CONN, RCPT, 23-35, WALL MOUNT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:100Contacts ; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 23-35, WALL MOUNT; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:100Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau MS27466T23Z35AA 19AC7554
Product Name Circular Conn, Rcpt, 23-35, Wall Mount; Military Specification Souriau-Sunbank/eaton
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29051-025TR-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
Barbed T-connector - FCN-3-PK-2-B - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details