Souriau Circular Conn, Rcpt, 19-35, Wall Mount; Military Specification Souriau-Sunbank/eaton MS27466T19B35AD

Description
8LT 66C 66#22D PIN RECP
Request a Quote Datasheet
Description
8LT 66C 66#22D PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Souriau MS27466T19B35AD - PEI-Genesis
Philadelphia, PA, United States
8LT 66C 66#22D PIN RECP

8LT 66C 66#22D PIN RECP

Buy Now
Circular Conn, Rcpt, 19-35, Wall Mount; Military Specification Souriau-Sunbank/eaton - 19AC7451 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 19-35, Wall Mount; Military Specification Souriau-Sunbank/eaton
19AC7451
Circular Conn, Rcpt, 19-35, Wall Mount; Military Specification Souriau-Sunbank/eaton 19AC7451
CIRCULAR CONN, RCPT, 19-35, WALL MOUNT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:66Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONN, RCPT, 19-35, WALL MOUNT; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:66Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau MS27466T19B35AD 19AC7451
Product Name Circular Conn, Rcpt, 19-35, Wall Mount; Military Specification Souriau-Sunbank/eaton
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Standards -Type Single Row - A54000-051 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
Plug socket - SD-SUB-D-BU9 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors; D-Sub Connector
Gender Male / Plug
View Details
2 suppliers
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - 2 Pin 1.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details