Souriau Circular Conn, Rcpt, 17-8, Wall Mount; Military Specification Souriau-Sunbank/eaton MS27466T17B8BB

Description
8LT 8C 8#16 SKT RECP
Request a Quote Datasheet
Description
8LT 8C 8#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Souriau MS27466T17B8BB - PEI-Genesis
Philadelphia, PA, United States
8LT 8C 8#16 SKT RECP

8LT 8C 8#16 SKT RECP

Buy Now
Circular Conn, Rcpt, 17-8, Wall Mount; Military Specification Souriau-Sunbank/eaton - 19AC7371 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 17-8, Wall Mount; Military Specification Souriau-Sunbank/eaton
19AC7371
Circular Conn, Rcpt, 17-8, Wall Mount; Military Specification Souriau-Sunbank/eaton 19AC7371
CIRCULAR CONN, RCPT, 17-8, WALL MOUNT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONN, RCPT, 17-8, WALL MOUNT; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau MS27466T17B8BB 19AC7371
Product Name Circular Conn, Rcpt, 17-8, Wall Mount; Military Specification Souriau-Sunbank/eaton
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® 15-45 Standard Housings Yellow - 1327G16 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers