Souriau Circular Conn, Rcpt, 13-4, Wall Mount; Military Specification Souriau-Sunbank/eaton MS27466T13B4PB

Description
8LT 4C 4#16 PIN RECP
Request a Quote
Description
8LT 4C 4#16 PIN RECP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, 13-4, Wall Mount, part number 19AC7227, is designed to meet military specifications under MIL-DTL-38999 Series I. This connector features a wall mount receptacle style and includes four crimp pin contacts. It utilizes a bayonet coupling style for secure connections. The product is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations. This connector is suitable for applications in aerospace and military environments, providing reliability and robustness in demanding conditions.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, 13-4, Wall Mount, part number 19AC7227, is designed to meet military specifications under MIL-DTL-38999 Series I. This connector features a wall mount receptacle style and includes four crimp pin contacts. It utilizes a bayonet coupling style for secure connections. The product is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations. This connector is suitable for applications in aerospace and military environments, providing reliability and robustness in demanding conditions.

Suppliers

Company
Product
Description
Supplier Links
 - Souriau MS27466T13B4PB - PEI-Genesis
Philadelphia, PA, United States
8LT 4C 4#16 PIN RECP

8LT 4C 4#16 PIN RECP

Buy Now
Circular Conn, Rcpt, 13-4, Wall Mount; Military Specification Souriau-Sunbank/eaton - 19AC7227 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 13-4, Wall Mount; Military Specification Souriau-Sunbank/eaton
19AC7227
Circular Conn, Rcpt, 13-4, Wall Mount; Military Specification Souriau-Sunbank/eaton 19AC7227
CIRCULAR CONN, RCPT, 13-4, WALL MOUNT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONN, RCPT, 13-4, WALL MOUNT; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau MS27466T13B4PB 19AC7227
Product Name Circular Conn, Rcpt, 13-4, Wall Mount; Military Specification Souriau-Sunbank/eaton
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Air-side, 5,000 Volts, 5 Amps - A0154-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 5.0 amps
View Details
Plugs and Receptacles - 486-3-104-047-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
View Details
2 suppliers
KVPX Series: Rugged High speed, VITA Backplane Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details