Souriau Circular Conn, Rcpt, 11-99, Wall Mount; Military Specification Souriau-Sunbank/eaton MS27466T11B99AA

Description
CIRCULAR CONN, RCPT, 11-99, WALL MOUNT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No
Description
CIRCULAR CONN, RCPT, 11-99, WALL MOUNT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, 11-99, Wall Mount, part number 19AC7139, is designed to meet military specifications under MIL-DTL-38999 Series I. This connector features a wall mount receptacle style and accommodates seven contacts, which are crimp pin type. It is important to note that the contacts are not supplied with the connector. The product is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations. This connector is suitable for applications that demand robust and reliable connections in military and aerospace environments.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, 11-99, Wall Mount, part number 19AC7139, is designed to meet military specifications under MIL-DTL-38999 Series I. This connector features a wall mount receptacle style and accommodates seven contacts, which are crimp pin type. It is important to note that the contacts are not supplied with the connector. The product is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations. This connector is suitable for applications that demand robust and reliable connections in military and aerospace environments.

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 11-99, Wall Mount; Military Specification Souriau-Sunbank/eaton - 19AC7139 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 11-99, Wall Mount; Military Specification Souriau-Sunbank/eaton
19AC7139
Circular Conn, Rcpt, 11-99, Wall Mount; Military Specification Souriau-Sunbank/eaton 19AC7139
CIRCULAR CONN, RCPT, 11-99, WALL MOUNT; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONN, RCPT, 11-99, WALL MOUNT; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 19AC7139
Product Name Circular Conn, Rcpt, 11-99, Wall Mount; Military Specification Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products