Eaton Corporation Inductors, Coils, Chokes - Fixed Inductors MP2A-330-R

Description
Win Source Part Number: 1134762-MP2A-330-R Category: Inductors, Coils, Chokes>Fixed Inductors Series: MICRO-PAC PLUS™ Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 33 µH Height - Seated (Max): 0.071" (1.80mm) Standard Package: 3,900 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Molybdenum Permalloy(MPP) Package / Case: Nonstandard DC Resistance (DCR): 476mOhm Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.295" L x 0.205" W (7.50mm x 5.20mm) Alternative Parts (Cross-Reference): MP2A330R; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 790 mA Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: Eaton - Electronics Division Other Names: MP2A-330-ND,283-5254 -6,MP2A-330,283-5254 -2,MP2A-330-R-ND,283 -5254-1 Current - Saturation (Isat): 790mA
Request a Quote Datasheet
Description
Win Source Part Number: 1134762-MP2A-330-R Category: Inductors, Coils, Chokes>Fixed Inductors Series: MICRO-PAC PLUS™ Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 33 µH Height - Seated (Max): 0.071" (1.80mm) Standard Package: 3,900 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Molybdenum Permalloy(MPP) Package / Case: Nonstandard DC Resistance (DCR): 476mOhm Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.295" L x 0.205" W (7.50mm x 5.20mm) Alternative Parts (Cross-Reference): MP2A330R; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 790 mA Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: Eaton - Electronics Division Other Names: MP2A-330-ND,283-5254 -6,MP2A-330,283-5254 -2,MP2A-330-R-ND,283 -5254-1 Current - Saturation (Isat): 790mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1134762-MP2A-330-R
Inductors, Coils, Chokes - Fixed Inductors 1134762-MP2A-330-R
Win Source Part Number: 1134762-MP2A-330-R Category: Inductors, Coils, Chokes>Fixed Inductors Series: MICRO-PAC PLUS™ Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 33 µH Height - Seated (Max): 0.071" (1.80mm) Standard Package: 3,900 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Molybdenum Permalloy(MPP) Package / Case: Nonstandard DC Resistance (DCR): 476mOhm Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.295" L x 0.205" W (7.50mm x 5.20mm) Alternative Parts (Cross-Reference): MP2A330R; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 790 mA Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: Eaton - Electronics Division Other Names: MP2A-330-ND,283-5254 -6,MP2A-330,283-5254 -2,MP2A-330-R-ND,283 -5254-1 Current - Saturation (Isat): 790mA

Win Source Part Number: 1134762-MP2A-330-R
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: MICRO-PAC PLUS™
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 33 µH
Height - Seated (Max): 0.071" (1.80mm)
Standard Package: 3,900
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Molybdenum Permalloy(MPP)
Package / Case: Nonstandard
DC Resistance (DCR): 476mOhm
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.295" L x 0.205" W (7.50mm x 5.20mm)
Alternative Parts (Cross-Reference): MP2A330R;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 790 mA
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Mfr: Eaton - Electronics Division
Other Names: MP2A-330-ND,283-5254-6,MP2A-330,283-5254-2,MP2A-330-R-ND,283-5254-1
Current - Saturation (Isat): 790mA

Buy Now Datasheet
32.74uH 33uH 100KHz Inductor and Choke - 71-MP2A-330-R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32.74uH 33uH 100KHz Inductor and Choke
71-MP2A-330-R
32.74uH 33uH 100KHz Inductor and Choke 71-MP2A-330-R
Inductor Power Wirewound 32.74uH/33uH 20% 100KHz Molybdenum Permalloy 0.79A 0.476Ohm DCR T/R Product overview: MP2A-330-R from Eaton is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32.74uH, 33uH, 100KHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 32.74uH, 33uH, 100KHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MP2A-330-R can be used for catalog matching and distributor lookup.

Inductor Power Wirewound 32.74uH/33uH 20% 100KHz Molybdenum Permalloy 0.79A 0.476Ohm DCR T/R Product overview: MP2A-330-R from Eaton is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32.74uH, 33uH, 100KHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 32.74uH, 33uH, 100KHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MP2A-330-R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Inductor - MP2A-330-R - Richardson RFPD
Downers Grove, IL, United States
Power Inductor
MP2A-330-R
Power Inductor MP2A-330-R
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Fixed Inductors - 283-5254-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
283-5254-6-ND
Fixed Inductors 283-5254-6-ND
33µH Unshielded Wirewound Inductor 790mA 476mOhm Nonstandard

33µH Unshielded Wirewound Inductor 790mA 476mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 283-5254-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
283-5254-1-ND
Fixed Inductors 283-5254-1-ND
33µH Unshielded Wirewound Inductor 790mA 476mOhm Nonstandard

33µH Unshielded Wirewound Inductor 790mA 476mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 283-5254-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
283-5254-2-ND
Fixed Inductors 283-5254-2-ND
33µH Unshielded Wirewound Inductor 790mA 476mOhm Nonstandard

33µH Unshielded Wirewound Inductor 790mA 476mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Richardson RFPD DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1134762-MP2A-330-R 71-MP2A-330-R MP2A-330-R 283-5254-6-ND
Product Name Inductors, Coils, Chokes - Fixed Inductors 32.74uH 33uH 100KHz Inductor and Choke Power Inductor Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Standard; Wirewound
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3236-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-7N2 0402DC-7N2XJRW , 0402DC-7N2XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details