Cooper Bussmann, Inc. Varistor, Mlv, 35V, 4032; Voltage Rating Vac Eaton Bussmann MLVC40V014C5000

Description
VARISTOR, MLV, 35V, 4032; Voltage Rating VAC:11V; Voltage Rating VDC:14V; Product Range:MLVC Series; Clamping Voltage Vc Max:35V; Varistor Case Style:4032 [10080 Metric]; Peak Surge Current @ 8/20µS:250A RoHS Compliant: Yes
Datasheet
Description
VARISTOR, MLV, 35V, 4032; Voltage Rating VAC:11V; Voltage Rating VDC:14V; Product Range:MLVC Series; Clamping Voltage Vc Max:35V; Varistor Case Style:4032 [10080 Metric]; Peak Surge Current @ 8/20µS:250A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Mlv, 35V, 4032; Voltage Rating Vac Eaton Bussmann - 28AJ5549 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 35V, 4032; Voltage Rating Vac Eaton Bussmann
28AJ5549
Varistor, Mlv, 35V, 4032; Voltage Rating Vac Eaton Bussmann 28AJ5549
VARISTOR, MLV, 35V, 4032; Voltage Rating VAC:11V; Voltage Rating VDC:14V; Product Range:MLVC Series; Clamping Voltage Vc Max:35V; Varistor Case Style:4032 [10080 Metric]; Peak Surge Current @ 8/20µS:250A RoHS Compliant: Yes

VARISTOR, MLV, 35V, 4032; Voltage Rating VAC:11V; Voltage Rating VDC:14V; Product Range:MLVC Series; Clamping Voltage Vc Max:35V; Varistor Case Style:4032 [10080 Metric]; Peak Surge Current @ 8/20µS:250A RoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, Mlv, 35V, 4032; Voltage Rating Vac Eaton Bussmann - 28AJ5410 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 35V, 4032; Voltage Rating Vac Eaton Bussmann
28AJ5410
Varistor, Mlv, 35V, 4032; Voltage Rating Vac Eaton Bussmann 28AJ5410
VARISTOR, MLV, 35V, 4032; Voltage Rating VAC:11V; Voltage Rating VDC:14V; Product Range:MLVC Series; Clamping Voltage Vc Max:35V; Varistor Case Style:4032 [10080 Metric]; Peak Surge Current @ 8/20µS:250A RoHS Compliant: Yes

VARISTOR, MLV, 35V, 4032; Voltage Rating VAC:11V; Voltage Rating VDC:14V; Product Range:MLVC Series; Clamping Voltage Vc Max:35V; Varistor Case Style:4032 [10080 Metric]; Peak Surge Current @ 8/20µS:250A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 28AJ5549
Product Name Varistor, Mlv, 35V, 4032; Voltage Rating Vac Eaton Bussmann
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4485 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 21 mA
IR 0.2500 mA
View Details
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Diodes - NC404 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCA20C65 - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.8 volts
View Details