VARISTOR, MLV, 99V, 1206; Voltage Rating VAC:30V; Voltage Rating VDC:42V; Product Range:MLVC Series; Clamping Voltage Vc Max:99V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:120A; Peak Energy (10/1000uS):400mJRoH
VARISTOR, MLV, 99V, 1206; Voltage Rating VAC:30V; Voltage Rating VDC:42V; Product Range:MLVC Series; Clamping Voltage Vc Max:99V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:120A; Peak Energy (10/1000uS):400mJRoH
| Newark, An Avnet Company | |
|---|---|
| Product Category | Diodes |
| Product Number | 28AJ5343 |
| Product Name | Varistor, Mlv, 99V, 1206; Voltage Rating Vac Eaton Bussmann |