Cooper Bussmann, Inc. Varistor, Mlv, 110V, 0805; Voltage Rating Vac Eaton Bussmann MLVC08V048C080

Description
VARISTOR, MLV, 110V, 0805; Voltage Rating VAC:34V; Voltage Rating VDC:48V; Product Range:MLVC Series; Clamping Voltage Vc Max:110V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:35A RoHS Compliant: No
Datasheet
Description
VARISTOR, MLV, 110V, 0805; Voltage Rating VAC:34V; Voltage Rating VDC:48V; Product Range:MLVC Series; Clamping Voltage Vc Max:110V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:35A RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Mlv, 110V, 0805; Voltage Rating Vac Eaton Bussmann - 28AJ5460 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 110V, 0805; Voltage Rating Vac Eaton Bussmann
28AJ5460
Varistor, Mlv, 110V, 0805; Voltage Rating Vac Eaton Bussmann 28AJ5460
VARISTOR, MLV, 110V, 0805; Voltage Rating VAC:34V; Voltage Rating VDC:48V; Product Range:MLVC Series; Clamping Voltage Vc Max:110V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:35A RoHS Compliant: No

VARISTOR, MLV, 110V, 0805; Voltage Rating VAC:34V; Voltage Rating VDC:48V; Product Range:MLVC Series; Clamping Voltage Vc Max:110V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:35A RoHS Compliant: No

Supplier's Site Datasheet
Varistor, Mlv, 110V, 0805; Voltage Rating Vac Eaton Bussmann - 28AJ5321 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 110V, 0805; Voltage Rating Vac Eaton Bussmann
28AJ5321
Varistor, Mlv, 110V, 0805; Voltage Rating Vac Eaton Bussmann 28AJ5321
VARISTOR, MLV, 110V, 0805; Voltage Rating VAC:34V; Voltage Rating VDC:48V; Product Range:MLVC Series; Clamping Voltage Vc Max:110V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:35A RoHS Compliant: No

VARISTOR, MLV, 110V, 0805; Voltage Rating VAC:34V; Voltage Rating VDC:48V; Product Range:MLVC Series; Clamping Voltage Vc Max:110V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:35A RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 28AJ5460
Product Name Varistor, Mlv, 110V, 0805; Voltage Rating Vac Eaton Bussmann
Unlock Full Specs
to access all available technical data

Similar Products

PIN Diode Switches - NPS2-0.95-200-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Hard To Find - 20CTQ150S - 1122918-20CTQ150S - Win Source Electronics
Specs
Diode Type Schottky
View Details
Axial-Lead Glass-Bodied High Voltage Diode - 1N6517 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 8 volts
View Details