Cooper Bussmann, Inc. Varistor, Mlv, 79V, 0805; Voltage Rating Vac Eaton Bussmann MLVC08V033C230

Description
VARISTOR, MLV, 79V, 0805; Voltage Rating VAC:23.3V; Voltage Rating VDC:33V; Product Range:MLVC Series; Clamping Voltage Vc Max:79V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:35A RoHS Compliant: Yes
Datasheet
Description
VARISTOR, MLV, 79V, 0805; Voltage Rating VAC:23.3V; Voltage Rating VDC:33V; Product Range:MLVC Series; Clamping Voltage Vc Max:79V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:35A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Mlv, 79V, 0805; Voltage Rating Vac Eaton Bussmann - 28AJ5457 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 79V, 0805; Voltage Rating Vac Eaton Bussmann
28AJ5457
Varistor, Mlv, 79V, 0805; Voltage Rating Vac Eaton Bussmann 28AJ5457
VARISTOR, MLV, 79V, 0805; Voltage Rating VAC:23.3V; Voltage Rating VDC:33V; Product Range:MLVC Series; Clamping Voltage Vc Max:79V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:35A RoHS Compliant: Yes

VARISTOR, MLV, 79V, 0805; Voltage Rating VAC:23.3V; Voltage Rating VDC:33V; Product Range:MLVC Series; Clamping Voltage Vc Max:79V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:35A RoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, Mlv, 79V, 0805; Voltage Rating Vac Eaton Bussmann - 28AJ5318 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 79V, 0805; Voltage Rating Vac Eaton Bussmann
28AJ5318
Varistor, Mlv, 79V, 0805; Voltage Rating Vac Eaton Bussmann 28AJ5318
VARISTOR, MLV, 79V, 0805; Voltage Rating VAC:23.3V; Voltage Rating VDC:33V; Product Range:MLVC Series; Clamping Voltage Vc Max:79V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:35A RoHS Compliant: Yes

VARISTOR, MLV, 79V, 0805; Voltage Rating VAC:23.3V; Voltage Rating VDC:33V; Product Range:MLVC Series; Clamping Voltage Vc Max:79V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:35A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 28AJ5457
Product Name Varistor, Mlv, 79V, 0805; Voltage Rating Vac Eaton Bussmann
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
RF Diodes - 863-1089-6-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Diode Type PIN; RF Diodes
VR 200 volts
Tj -65 to 150 C (-85 to 302 F)
View Details
6 suppliers
Bridge Rectifiers - 36MB80A - 1128318-36MB80A - Win Source Electronics
View Details
2 suppliers
MPPC (SiPMs) / MPPC arrays - S14160-3050HS - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
View Details