Cooper Bussmann, Inc. Varistor, Mlv, 74V, 0805; Voltage Rating Vac Eaton Bussmann MLVC08V030C150

Description
VARISTOR, MLV, 74V, 0805; Voltage Rating VAC:21.2V; Voltage Rating VDC:30V; Product Range:MLVC Series; Clamping Voltage Vc Max:74V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:35A RoHS Compliant: No
Datasheet
Description
VARISTOR, MLV, 74V, 0805; Voltage Rating VAC:21.2V; Voltage Rating VDC:30V; Product Range:MLVC Series; Clamping Voltage Vc Max:74V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:35A RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Mlv, 74V, 0805; Voltage Rating Vac Eaton Bussmann - 28AJ5315 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 74V, 0805; Voltage Rating Vac Eaton Bussmann
28AJ5315
Varistor, Mlv, 74V, 0805; Voltage Rating Vac Eaton Bussmann 28AJ5315
VARISTOR, MLV, 74V, 0805; Voltage Rating VAC:21.2V; Voltage Rating VDC:30V; Product Range:MLVC Series; Clamping Voltage Vc Max:74V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:35A RoHS Compliant: No

VARISTOR, MLV, 74V, 0805; Voltage Rating VAC:21.2V; Voltage Rating VDC:30V; Product Range:MLVC Series; Clamping Voltage Vc Max:74V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:35A RoHS Compliant: No

Supplier's Site Datasheet
Varistor, Mlv, 74V, 0805; Voltage Rating Vac Eaton Bussmann - 28AJ5454 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 74V, 0805; Voltage Rating Vac Eaton Bussmann
28AJ5454
Varistor, Mlv, 74V, 0805; Voltage Rating Vac Eaton Bussmann 28AJ5454
VARISTOR, MLV, 74V, 0805; Voltage Rating VAC:21.2V; Voltage Rating VDC:30V; Product Range:MLVC Series; Clamping Voltage Vc Max:74V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:35A RoHS Compliant: No

VARISTOR, MLV, 74V, 0805; Voltage Rating VAC:21.2V; Voltage Rating VDC:30V; Product Range:MLVC Series; Clamping Voltage Vc Max:74V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:35A RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 28AJ5315
Product Name Varistor, Mlv, 74V, 0805; Voltage Rating Vac Eaton Bussmann
Unlock Full Specs
to access all available technical data

Similar Products

Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
B48-2 and B48-2T Series B482B-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Epoxy High Current High Voltage Diode - K100UF - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 14 volts
View Details