Cooper Bussmann, Inc. Varistor, Mlv, 63V, 0805; Voltage Rating Vac Eaton Bussmann MLVC08V026C165

Description
VARISTOR, MLV, 63V, 0805; Voltage Rating VAC:18.4V; Voltage Rating VDC:26V; Product Range:MLVC Series; Clamping Voltage Vc Max:63V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:35A RoHS Compliant: No
Datasheet
Description
VARISTOR, MLV, 63V, 0805; Voltage Rating VAC:18.4V; Voltage Rating VDC:26V; Product Range:MLVC Series; Clamping Voltage Vc Max:63V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:35A RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Mlv, 63V, 0805; Voltage Rating Vac Eaton Bussmann - 28AJ5452 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 63V, 0805; Voltage Rating Vac Eaton Bussmann
28AJ5452
Varistor, Mlv, 63V, 0805; Voltage Rating Vac Eaton Bussmann 28AJ5452
VARISTOR, MLV, 63V, 0805; Voltage Rating VAC:18.4V; Voltage Rating VDC:26V; Product Range:MLVC Series; Clamping Voltage Vc Max:63V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:35A RoHS Compliant: No

VARISTOR, MLV, 63V, 0805; Voltage Rating VAC:18.4V; Voltage Rating VDC:26V; Product Range:MLVC Series; Clamping Voltage Vc Max:63V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:35A RoHS Compliant: No

Supplier's Site Datasheet
Varistor, Mlv, 63V, 0805; Voltage Rating Vac Eaton Bussmann - 28AJ5313 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 63V, 0805; Voltage Rating Vac Eaton Bussmann
28AJ5313
Varistor, Mlv, 63V, 0805; Voltage Rating Vac Eaton Bussmann 28AJ5313
VARISTOR, MLV, 63V, 0805; Voltage Rating VAC:18.4V; Voltage Rating VDC:26V; Product Range:MLVC Series; Clamping Voltage Vc Max:63V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:35A RoHS Compliant: No

VARISTOR, MLV, 63V, 0805; Voltage Rating VAC:18.4V; Voltage Rating VDC:26V; Product Range:MLVC Series; Clamping Voltage Vc Max:63V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:35A RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 28AJ5452
Product Name Varistor, Mlv, 63V, 0805; Voltage Rating Vac Eaton Bussmann
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N6081 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 5000 mA
View Details
Specs
Diode Applications Rectifier
VF 1.1 volts
VR 1200 volts
View Details
Voltage regulator diodes - 1N4747A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
4 suppliers