Cooper Bussmann, Inc. Varistor, Mlv, 53V, 0805; Voltage Rating Vac Eaton Bussmann MLVC08V022C320

Description
VARISTOR, MLV, 53V, 0805; Voltage Rating VAC:15.6V; Voltage Rating VDC:22V; Product Range:MLVC Series; Clamping Voltage Vc Max:53V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:100A RoHS Compliant: Yes
Datasheet
Description
VARISTOR, MLV, 53V, 0805; Voltage Rating VAC:15.6V; Voltage Rating VDC:22V; Product Range:MLVC Series; Clamping Voltage Vc Max:53V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:100A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Mlv, 53V, 0805; Voltage Rating Vac Eaton Bussmann - 28AJ5310 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 53V, 0805; Voltage Rating Vac Eaton Bussmann
28AJ5310
Varistor, Mlv, 53V, 0805; Voltage Rating Vac Eaton Bussmann 28AJ5310
VARISTOR, MLV, 53V, 0805; Voltage Rating VAC:15.6V; Voltage Rating VDC:22V; Product Range:MLVC Series; Clamping Voltage Vc Max:53V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:100A RoHS Compliant: Yes

VARISTOR, MLV, 53V, 0805; Voltage Rating VAC:15.6V; Voltage Rating VDC:22V; Product Range:MLVC Series; Clamping Voltage Vc Max:53V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:100A RoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, Mlv, 53V, 0805; Voltage Rating Vac Eaton Bussmann - 28AJ5449 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 53V, 0805; Voltage Rating Vac Eaton Bussmann
28AJ5449
Varistor, Mlv, 53V, 0805; Voltage Rating Vac Eaton Bussmann 28AJ5449
VARISTOR, MLV, 53V, 0805; Voltage Rating VAC:15.6V; Voltage Rating VDC:22V; Product Range:MLVC Series; Clamping Voltage Vc Max:53V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:100A RoHS Compliant: Yes

VARISTOR, MLV, 53V, 0805; Voltage Rating VAC:15.6V; Voltage Rating VDC:22V; Product Range:MLVC Series; Clamping Voltage Vc Max:53V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:100A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 28AJ5310
Product Name Varistor, Mlv, 53V, 0805; Voltage Rating Vac Eaton Bussmann
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTX1N6515FL - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 6 volts
View Details
Diodes - Zener - Single - 1N5235BRL - 905691-1N5235BRL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details
RF Schottky Diode - DMF2011-224 - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Diode Type Schottky; RF Diodes
View Details
Rectifier Diodes, Type LLD (CCM-PFC) - Model: YG985C6R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 3 volts
IR 0.0300 mA
View Details