Cooper Bussmann, Inc. Diode and Rectifier MLVB04V18C0R5

Description
Trans Voltage Suppressor Diode, Unidirectional, 1 Element, Silicon, HALOGEN FREE AND ROHS COMPLIANT, CERAMIC PACKAGE-2 Product overview: MLVB04V18C0R5 from Eaton is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Varistors, MOVs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 141-MLVB04V18C0R5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans Voltage Suppressor Diode, Unidirectional, 1 Element, Silicon, HALOGEN FREE AND ROHS COMPLIANT, CERAMIC PACKAGE-2 Product overview: MLVB04V18C0R5 from Eaton is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Varistors, MOVs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 141-MLVB04V18C0R5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode and Rectifier - 141-MLVB04V18C0R5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
141-MLVB04V18C0R5
Diode and Rectifier 141-MLVB04V18C0R5
Trans Voltage Suppressor Diode, Unidirectional, 1 Element, Silicon, HALOGEN FREE AND ROHS COMPLIANT, CERAMIC PACKAGE-2 Product overview: MLVB04V18C0R5 from Eaton is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Varistors, MOVs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 141-MLVB04V18C0R5 can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, Unidirectional, 1 Element, Silicon, HALOGEN FREE AND ROHS COMPLIANT, CERAMIC PACKAGE-2 Product overview: MLVB04V18C0R5 from Eaton is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Varistors, MOVs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 141-MLVB04V18C0R5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - MLVB04V18C0R5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
MLVB04V18C0R5
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs MLVB04V18C0R5
VARISTOR 105V 0402

VARISTOR 105V 0402

Supplier's Site
Varistor, Mlv, 250V, 0402; Voltage Rating Vac Eaton Bussmann - 31R1328 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 250V, 0402; Voltage Rating Vac Eaton Bussmann
31R1328
Varistor, Mlv, 250V, 0402; Voltage Rating Vac Eaton Bussmann 31R1328
VARISTOR, MLV, 250V, 0402; Voltage Rating VAC:-; Voltage Rating VDC:18V; Product Range:MLVB Series; Clamping Voltage Vc Max:250V; Varistor Case Style:0402 [1005 Metric]; Peak Surge Current @ 8/20µS:-; Operating Temperature Min:-40°C RoHS Compliant: Yes

VARISTOR, MLV, 250V, 0402; Voltage Rating VAC:-; Voltage Rating VDC:18V; Product Range:MLVB Series; Clamping Voltage Vc Max:250V; Varistor Case Style:0402 [1005 Metric]; Peak Surge Current @ 8/20µS:-; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, Mlv, 250V, 0402; Voltage Rating Vac Eaton Bussmann - 28AJ5611 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 250V, 0402; Voltage Rating Vac Eaton Bussmann
28AJ5611
Varistor, Mlv, 250V, 0402; Voltage Rating Vac Eaton Bussmann 28AJ5611
VARISTOR, MLV, 250V, 0402; Voltage Rating VAC:-; Voltage Rating VDC:18V; Product Range:MLVB Series; Clamping Voltage Vc Max:250V; Varistor Case Style:0402 [1005 Metric]; Peak Surge Current @ 8/20µS:-; Operating Temperature Min:-40°C RoHS Compliant: Yes

VARISTOR, MLV, 250V, 0402; Voltage Rating VAC:-; Voltage Rating VDC:18V; Product Range:MLVB Series; Clamping Voltage Vc Max:250V; Varistor Case Style:0402 [1005 Metric]; Peak Surge Current @ 8/20µS:-; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rectifiers Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 141-MLVB04V18C0R5 MLVB04V18C0R5 31R1328
Product Name Diode and Rectifier Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Varistor, Mlv, 250V, 0402; Voltage Rating Vac Eaton Bussmann
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data