Eaton Hydraulics Group M Series Mill Duty

Description
M Series - Mill Duty Eaton M-Series mill duty cylinders are engineered to meet the tough demands of primary metals customers for applications including arc furnaces, slab casters, rolling mills, coating lines and more. Available in standard bore sizes from 50 mm (2.0 in) to 400 mm (16.0 in) with strokes up to 8 m (300 in)—as well as in custom configurations—these robust cylinders are engineered to survive in extremely demanding environments. Designs eliminate sizing confusion by including both U.S. and metric Threaded flange design improves performance and shortens lead times Heavy duty, high-yield strength steel materials increase durability, including the flange Bearing design improves performance in demanding applications
Description
M Series - Mill Duty Eaton M-Series mill duty cylinders are engineered to meet the tough demands of primary metals customers for applications including arc furnaces, slab casters, rolling mills, coating lines and more. Available in standard bore sizes from 50 mm (2.0 in) to 400 mm (16.0 in) with strokes up to 8 m (300 in)—as well as in custom configurations—these robust cylinders are engineered to survive in extremely demanding environments. Designs eliminate sizing confusion by including both U.S. and metric Threaded flange design improves performance and shortens lead times Heavy duty, high-yield strength steel materials increase durability, including the flange Bearing design improves performance in demanding applications

Suppliers

Company
Product
Description
Supplier Links
M Series - Mill Duty - Eaton Hydraulics Group
Eden Prairie, MN, USA
M Series
Mill Duty
M Series Mill Duty
M Series - Mill Duty Eaton M-Series mill duty cylinders are engineered to meet the tough demands of primary metals customers for applications including arc furnaces, slab casters, rolling mills, coating lines and more. Available in standard bore sizes from 50 mm (2.0 in) to 400 mm (16.0 in) with strokes up to 8 m (300 in)—as well as in custom configurations—these robust cylinders are engineered to survive in extremely demanding environments. Designs eliminate sizing confusion by including both U.S. and metric Threaded flange design improves performance and shortens lead times Heavy duty, high-yield strength steel materials increase durability, including the flange Bearing design improves performance in demanding applications

M Series - Mill Duty

Eaton M-Series mill duty cylinders are engineered to meet the tough demands of primary metals customers for applications including arc furnaces, slab casters, rolling mills, coating lines and more. Available in standard bore sizes from 50 mm (2.0 in) to 400 mm (16.0 in) with strokes up to 8 m (300 in)—as well as in custom configurations—these robust cylinders are engineered to survive in extremely demanding environments.

  • Designs eliminate sizing confusion by including both U.S. and metric
  • Threaded flange design improves performance and shortens lead times
  • Heavy duty, high-yield strength steel materials increase durability, including the flange
  • Bearing design improves performance in demanding applications
Supplier's Site

Technical Specifications

  Eaton Hydraulics Group
Product Category Air Cylinders
Product Number Mill Duty
Product Name M Series
Stroke ? to 300 inch (? to 7620 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Manifold Mount Cylinders - 60484 - Jergens, Inc.
Specs
Stroke 1 inch (25.4 mm)
Rated Load/Force 3925 lbs (1780 kg)
Operating Pressure 5000 psi (3519 m H2O)
View Details
1 Inch Bore Air Cylinder - 2-640 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Operating Pressure 250 psi (176 m H2O)
Bore Size 1 inch (25.4 mm)
Body Material Stainless Steel; Brass
View Details
Compact air cylinder - ADN-100-50-I-P-A - Festo Corporation
Specs
Stroke 1.97 inch (50 mm)
Rated Load/Force 1059 lbs (480 kg)
Operating Pressure 8.7 to 145 psi (6.12 to 102 m H2O)
View Details
Multi-Act Integrated Motion Actuator - MA1 Heavy Duty Series - Compact Automation
Specs
Stroke 2 to 12 inch (50.8 to 305 mm)
Rated Load/Force 440 lbs (200 kg)
Operating Pressure 35 to 200 psi (24.63 to 141 m H2O)
View Details