Cooper Bussmann, Inc. Fuse, Cartridge, 20A 6.3X32Mm Time Delay; Blow Characteristic Eaton Bussmann MDA-20A

Description
FUSE, CARTRIDGE, 20A 6.3X32MM TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:20A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MDA Series; Fuse Leads:Unleaded RoHS Compliant: No
Datasheet
Description
FUSE, CARTRIDGE, 20A 6.3X32MM TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:20A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MDA Series; Fuse Leads:Unleaded RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge, 20A 6.3X32Mm Time Delay; Blow Characteristic Eaton Bussmann - 06C0542 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 20A 6.3X32Mm Time Delay; Blow Characteristic Eaton Bussmann
06C0542
Fuse, Cartridge, 20A 6.3X32Mm Time Delay; Blow Characteristic Eaton Bussmann 06C0542
FUSE, CARTRIDGE, 20A 6.3X32MM TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:20A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MDA Series; Fuse Leads:Unleaded RoHS Compliant: No

FUSE, CARTRIDGE, 20A 6.3X32MM TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:20A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MDA Series; Fuse Leads:Unleaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 06C0542
Product Name Fuse, Cartridge, 20A 6.3X32Mm Time Delay; Blow Characteristic Eaton Bussmann
Features Time Lag
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 10A - 813MDA-10 - Interpower
Specs
Fuse Material Ceramic; Brass,Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Fuses - 002315101 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 125 amps
View Details
Fuse - fuse max 63 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details