Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
10µH Unshielded Multilayer Inductor 25mA 800mOhm Max 1206 (3216 Metric)
FIXED IND 10UH 25MA 800MOHM SMD
Richardson RFPD | DigiKey | |
---|---|---|
Product Category | Inductors, Coils, and Chokes | Chip Inductors |
Product Number | MCLA3216V1-100R | 283-MCLA3216V1-100-RTR-ND |
Product Name | RF Chip Inductor | Fixed Inductors |
Application | RF Choke | |
Technology | Multilayer | |
Inductance Tolerance | 10 (+/- %) | |
DCR | 0.8000 ohms | |
Q Factor | 35 |