Eaton Corporation Fixed Inductors MCL2012V1-1R8-R

Description
1.8µH Unshielded Multilayer Inductor 180mA 300mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
1.8µH Unshielded Multilayer Inductor 180mA 300mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 283-MCL2012V1-1R8-RCT-ND - DigiKey
Thief River Falls, MN, United States
1.8µH Unshielded Multilayer Inductor 180mA 300mOhm Max 0805 (2012 Metric)

1.8µH Unshielded Multilayer Inductor 180mA 300mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 283-MCL2012V1-1R8-RDKR-ND - DigiKey
Thief River Falls, MN, United States
1.8µH Unshielded Multilayer Inductor 180mA 300mOhm Max 0805 (2012 Metric)

1.8µH Unshielded Multilayer Inductor 180mA 300mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 283-MCL2012V1-1R8-RTR-ND - DigiKey
Thief River Falls, MN, United States
1.8µH Unshielded Multilayer Inductor 180mA 300mOhm Max 0805 (2012 Metric)

1.8µH Unshielded Multilayer Inductor 180mA 300mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Downers Grove, IL, United States
RF Chip Inductor
MCL2012V1-1R8-R
RF Chip Inductor MCL2012V1-1R8-R
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Inductor, 1.8Uh, 55Mhz, 0805; Inductance Eaton Coiltronics - 41AH6604 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.8Uh, 55Mhz, 0805; Inductance Eaton Coiltronics
41AH6604
Inductor, 1.8Uh, 55Mhz, 0805; Inductance Eaton Coiltronics 41AH6604
INDUCTOR, 1.8UH, 55MHZ, 0805; Inductance:1.8µH; DC Resistance Max:0.3ohm; Self Resonant Frequency:55MHz; DC Current Rating:180mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MCL2012V1 Series; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 1.8UH, 55MHZ, 0805; Inductance:1.8µH; DC Resistance Max:0.3ohm; Self Resonant Frequency:55MHz; DC Current Rating:180mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MCL2012V1 Series; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 1.8Uh, 55Mhz, 0805; Inductance Eaton Coiltronics - 41AH6605 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.8Uh, 55Mhz, 0805; Inductance Eaton Coiltronics
41AH6605
Inductor, 1.8Uh, 55Mhz, 0805; Inductance Eaton Coiltronics 41AH6605
INDUCTOR, 1.8UH, 55MHZ, 0805; Inductance:1.8µH; DC Resistance Max:0.3ohm; Self Resonant Frequency:55MHz; DC Current Rating:180mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MCL2012V1 Series; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 1.8UH, 55MHZ, 0805; Inductance:1.8µH; DC Resistance Max:0.3ohm; Self Resonant Frequency:55MHz; DC Current Rating:180mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MCL2012V1 Series; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 283-MCL2012V1-1R8-RCT-ND MCL2012V1-1R8-R 41AH6604
Product Name Fixed Inductors RF Chip Inductor Inductor, 1.8Uh, 55Mhz, 0805; Inductance Eaton Coiltronics
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Multilayer Multilayer
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J683JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 3-2176636-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 470 microH
View Details
2 suppliers
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-1N5 0201DS-1N5XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details