FILTER/SUPPRESSOR, 10A, CHASSIS; Current Rating:10A; Voltage Rating:240V; Filter Type:Standard; Filter Terminals:Quick Connect; Inductance Min:-; Capacitance:-; Leakage Current Max:300µA; Product Range:-; SVHC:No SVHC (17-Dec-2015);
| Newark, An Avnet Company | |
|---|---|
| Product Category | EMI Filters and RFI Filters |
| Product Number | 67C7917 |
| Product Name | Filter/suppressor, 10A, Chassis; Current Rating Mtl Surge Technologies |
| Rated Voltage | 240 volts |