Environmental Backshell, Size 14, Straight, 14.6MM; Connector Shell Size:14; Cable Diameter Max:14.6mm; Strain Relief Material:Aluminum; For Use With:MIL-DTL-5015 Circular Connectors; Accessory Type:Environmental Backshell RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Strain Reliefs |
| Product Number | 75M5034 |
| Product Name | Environmental Backshell, Size 14, Straight, 14.6Mm; Connector Shell Size Souriau-Sunbank/eaton |