Eaton-ePDU® PUSHBUTTON, MUSHROOM HEAD PUSHBUTTON OPERATOR, MOMENTARY, RED BUTTON, BLACK BEZE M22S-DP-R

Description
Eaton's M22 industrial heavy-duty pushbutton line offers a wide array of functional, attractive and ergonomically designed illuminated and non-illuminated pushbuttons, selector switches, push-pulls, alternate action and twist-to-release operators. The complete illuminated line is only offered in LED light units to ensure high-quality brightness and up to 100,000 hours of LED illumination. M22 operators are available with either a silver or a black colored nylon bezel. The space-saving modular construction of the M22 line makes on-the-job assembly fast and simplifies the stocking of both components and complete devices. Features Field Convertible Pushbuttons and Mushroom Operators from Maintained to Momentary Status Field Convertible Selector Switches from Momentary to Maintained Operation and Vice Versa Heavy-Duty Construction with a Minimum of IP66 and UL NEMA® Type 4X/13 on Front of Panel Operators. Many Operators Even Carry IP67 and IP69K, for the Toughest Applications Snap-Lock Contact Blocks and Light Units for Front or Base Mounting Notched Hole Mounting with Anti-Rotation Tab and Central Nut Mounting on Each Operator Unique and Innovative Offerings, Such as Four-Way Pushbuttons and USB/RJ45 Bulkhead Interfaces Benefits Modular Construction Makes Assembly Fast and Simplifies Stocking of Components and Complete Devices LED Offering Only for Improved Brightness Quality and Up to 100,000 Hours of Operation in High Vibration Environments Plastic Construction is Corrosion Resistant. Operators are Designed for Rugged Environments, Ideal for Washdown Applications High Mechanical and Electrical Life Allows for Use in Tough and Challenging Applications Laser Inscription Capabilities Allow for High Quality, Wear-Resistant Markings All Normally Closed (NC) Contacts are Direct Opening Action, i.e., NC Contacts are Physically Forced Open by Direct Linkage with the Pushbutton Operator in the Unlikely Event of Contact Weld Some M22 Operators are Capable of Communication Via ASi Protocol M22 Offers USB/RJ45 Connections
Description
Eaton's M22 industrial heavy-duty pushbutton line offers a wide array of functional, attractive and ergonomically designed illuminated and non-illuminated pushbuttons, selector switches, push-pulls, alternate action and twist-to-release operators. The complete illuminated line is only offered in LED light units to ensure high-quality brightness and up to 100,000 hours of LED illumination. M22 operators are available with either a silver or a black colored nylon bezel. The space-saving modular construction of the M22 line makes on-the-job assembly fast and simplifies the stocking of both components and complete devices. Features Field Convertible Pushbuttons and Mushroom Operators from Maintained to Momentary Status Field Convertible Selector Switches from Momentary to Maintained Operation and Vice Versa Heavy-Duty Construction with a Minimum of IP66 and UL NEMA® Type 4X/13 on Front of Panel Operators. Many Operators Even Carry IP67 and IP69K, for the Toughest Applications Snap-Lock Contact Blocks and Light Units for Front or Base Mounting Notched Hole Mounting with Anti-Rotation Tab and Central Nut Mounting on Each Operator Unique and Innovative Offerings, Such as Four-Way Pushbuttons and USB/RJ45 Bulkhead Interfaces Benefits Modular Construction Makes Assembly Fast and Simplifies Stocking of Components and Complete Devices LED Offering Only for Improved Brightness Quality and Up to 100,000 Hours of Operation in High Vibration Environments Plastic Construction is Corrosion Resistant. Operators are Designed for Rugged Environments, Ideal for Washdown Applications High Mechanical and Electrical Life Allows for Use in Tough and Challenging Applications Laser Inscription Capabilities Allow for High Quality, Wear-Resistant Markings All Normally Closed (NC) Contacts are Direct Opening Action, i.e., NC Contacts are Physically Forced Open by Direct Linkage with the Pushbutton Operator in the Unlikely Event of Contact Weld Some M22 Operators are Capable of Communication Via ASi Protocol M22 Offers USB/RJ45 Connections

Suppliers

Company
Product
Description
Supplier Links
PUSHBUTTON, MUSHROOM HEAD PUSHBUTTON OPERATOR, MOMENTARY, RED BUTTON, BLACK BEZE - 70057840 - Allied Electronics, Inc.
Fort Worth, TX, USA
PUSHBUTTON, MUSHROOM HEAD PUSHBUTTON OPERATOR, MOMENTARY, RED BUTTON, BLACK BEZE
70057840
PUSHBUTTON, MUSHROOM HEAD PUSHBUTTON OPERATOR, MOMENTARY, RED BUTTON, BLACK BEZE 70057840
Eaton's M22 industrial heavy-duty pushbutton line offers a wide array of functional, attractive and ergonomically designed illuminated and non-illuminated pushbuttons, selector switches, push-pulls, alternate action and twist-to-release operators. The complete illuminated line is only offered in LED light units to ensure high-quality brightness and up to 100,000 hours of LED illumination. M22 operators are available with either a silver or a black colored nylon bezel. The space-saving modular construction of the M22 line makes on-the-job assembly fast and simplifies the stocking of both components and complete devices. Features Field Convertible Pushbuttons and Mushroom Operators from Maintained to Momentary Status Field Convertible Selector Switches from Momentary to Maintained Operation and Vice Versa Heavy-Duty Construction with a Minimum of IP66 and UL NEMA® Type 4X/13 on Front of Panel Operators. Many Operators Even Carry IP67 and IP69K, for the Toughest Applications Snap-Lock Contact Blocks and Light Units for Front or Base Mounting Notched Hole Mounting with Anti-Rotation Tab and Central Nut Mounting on Each Operator Unique and Innovative Offerings, Such as Four-Way Pushbuttons and USB/RJ45 Bulkhead Interfaces Benefits Modular Construction Makes Assembly Fast and Simplifies Stocking of Components and Complete Devices LED Offering Only for Improved Brightness Quality and Up to 100,000 Hours of Operation in High Vibration Environments Plastic Construction is Corrosion Resistant. Operators are Designed for Rugged Environments, Ideal for Washdown Applications High Mechanical and Electrical Life Allows for Use in Tough and Challenging Applications Laser Inscription Capabilities Allow for High Quality, Wear-Resistant Markings All Normally Closed (NC) Contacts are Direct Opening Action, i.e., NC Contacts are Physically Forced Open by Direct Linkage with the Pushbutton Operator in the Unlikely Event of Contact Weld Some M22 Operators are Capable of Communication Via ASi Protocol M22 Offers USB/RJ45 Connections

Eaton's M22 industrial heavy-duty pushbutton line offers a wide array of functional, attractive and ergonomically designed illuminated and non-illuminated pushbuttons, selector switches, push-pulls, alternate action and twist-to-release operators. The complete illuminated line is only offered in LED light units to ensure high-quality brightness and up to 100,000 hours of LED illumination. M22 operators are available with either a silver or a black colored nylon bezel. The space-saving modular construction of the M22 line makes on-the-job assembly fast and simplifies the stocking of both components and complete devices.
Features

  • Field Convertible Pushbuttons and Mushroom Operators from Maintained to Momentary Status
  • Field Convertible Selector Switches from Momentary to Maintained Operation and Vice Versa
  • Heavy-Duty Construction with a Minimum of IP66 and UL NEMA® Type 4X/13 on Front of Panel Operators. Many Operators Even Carry IP67 and IP69K, for the Toughest Applications
  • Snap-Lock Contact Blocks and Light Units for Front or Base Mounting
  • Notched Hole Mounting with Anti-Rotation Tab and Central Nut Mounting on Each Operator
  • Unique and Innovative Offerings, Such as Four-Way Pushbuttons and USB/RJ45 Bulkhead Interfaces
    Benefits
  • Modular Construction Makes Assembly Fast and Simplifies Stocking of Components and Complete Devices
  • LED Offering Only for Improved Brightness Quality and Up to 100,000 Hours of Operation in High Vibration Environments
  • Plastic Construction is Corrosion Resistant. Operators are Designed for Rugged Environments, Ideal for Washdown Applications
  • High Mechanical and Electrical Life Allows for Use in Tough and Challenging Applications
  • Laser Inscription Capabilities Allow for High Quality, Wear-Resistant Markings
  • All Normally Closed (NC) Contacts are Direct Opening Action, i.e., NC Contacts are Physically Forced Open by Direct Linkage with the Pushbutton Operator in the Unlikely Event of Contact Weld
  • Some M22 Operators are Capable of Communication Via ASi Protocol
  • M22 Offers USB/RJ45 Connections
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pushbutton Switches
Product Number 70057840
Product Name PUSHBUTTON, MUSHROOM HEAD PUSHBUTTON OPERATOR, MOMENTARY, RED BUTTON, BLACK BEZE
Switch Function Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

22mm Projected Momentary Push Buttons - 2AP6 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
3 suppliers
Hardware - AT40745CB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
POLARIS SMART USB Devices - polaris-smart-smart-usb-devices - BARTEC
Specs
Operating Temp -20 to 60 F (-28.89 to 15.56 C)
View Details
Pushbutton - 923516 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
View Details