Eaton-ePDU® PUSHBUTTON, DOUBLE PUSHBUTTON OPERATOR WITH CENTER LIGHT, MOMENTARY, GREEN TOP C M22-DDL-GR

Description
Eaton's M22 industrial heavy-duty pushbutton line offers a wide array of functional, attractive and ergonomically designed illuminated and non-illuminated pushbuttons, selector switches, push-pulls, alternate action and twist-to-release operators. The complete illuminated line is only offered in LED light units to ensure high-quality brightness and up to 100,000 hours of LED illumination. M22 operators are available with either a silver or a black colored nylon bezel. The space-saving modular construction of the M22 line makes on-the-job assembly fast and simplifies the stocking of both components and complete devices. Features Field Convertible Pushbuttons and Mushroom Operators from Maintained to Momentary Status Field Convertible Selector Switches from Momentary to Maintained Operation and Vice Versa Heavy-Duty Construction with a Minimum of IP66 and UL NEMA® Type 4X/13 on Front of Panel Operators. Many Operators Even Carry IP67 and IP69K, for the Toughest Applications Snap-Lock Contact Blocks and Light Units for Front or Base Mounting Notched Hole Mounting with Anti-Rotation Tab and Central Nut Mounting on Each Operator Unique and Innovative Offerings, Such as Four-Way Pushbuttons and USB/RJ45 Bulkhead Interfaces Benefits Modular Construction Makes Assembly Fast and Simplifies Stocking of Components and Complete Devices LED Offering Only for Improved Brightness Quality and Up to 100,000 Hours of Operation in High Vibration Environments Plastic Construction is Corrosion Resistant. Operators are Designed for Rugged Environments, Ideal for Washdown Applications High Mechanical and Electrical Life Allows for Use in Tough and Challenging Applications Laser Inscription Capabilities Allow for High Quality, Wear-Resistant Markings All Normally Closed (NC) Contacts are Direct Opening Action, i.e., NC Contacts are Physically Forced Open by Direct Linkage with the Pushbutton Operator in the Unlikely Event of Contact Weld Some M22 Operators are Capable of Communication Via ASi Protocol M22 Offers USB/RJ45 Connections
Description
Eaton's M22 industrial heavy-duty pushbutton line offers a wide array of functional, attractive and ergonomically designed illuminated and non-illuminated pushbuttons, selector switches, push-pulls, alternate action and twist-to-release operators. The complete illuminated line is only offered in LED light units to ensure high-quality brightness and up to 100,000 hours of LED illumination. M22 operators are available with either a silver or a black colored nylon bezel. The space-saving modular construction of the M22 line makes on-the-job assembly fast and simplifies the stocking of both components and complete devices. Features Field Convertible Pushbuttons and Mushroom Operators from Maintained to Momentary Status Field Convertible Selector Switches from Momentary to Maintained Operation and Vice Versa Heavy-Duty Construction with a Minimum of IP66 and UL NEMA® Type 4X/13 on Front of Panel Operators. Many Operators Even Carry IP67 and IP69K, for the Toughest Applications Snap-Lock Contact Blocks and Light Units for Front or Base Mounting Notched Hole Mounting with Anti-Rotation Tab and Central Nut Mounting on Each Operator Unique and Innovative Offerings, Such as Four-Way Pushbuttons and USB/RJ45 Bulkhead Interfaces Benefits Modular Construction Makes Assembly Fast and Simplifies Stocking of Components and Complete Devices LED Offering Only for Improved Brightness Quality and Up to 100,000 Hours of Operation in High Vibration Environments Plastic Construction is Corrosion Resistant. Operators are Designed for Rugged Environments, Ideal for Washdown Applications High Mechanical and Electrical Life Allows for Use in Tough and Challenging Applications Laser Inscription Capabilities Allow for High Quality, Wear-Resistant Markings All Normally Closed (NC) Contacts are Direct Opening Action, i.e., NC Contacts are Physically Forced Open by Direct Linkage with the Pushbutton Operator in the Unlikely Event of Contact Weld Some M22 Operators are Capable of Communication Via ASi Protocol M22 Offers USB/RJ45 Connections

Suppliers

Company
Product
Description
Supplier Links
PUSHBUTTON, DOUBLE PUSHBUTTON OPERATOR WITH CENTER LIGHT, MOMENTARY, GREEN TOP C - 70057751 - Allied Electronics, Inc.
Fort Worth, TX, USA
PUSHBUTTON, DOUBLE PUSHBUTTON OPERATOR WITH CENTER LIGHT, MOMENTARY, GREEN TOP C
70057751
PUSHBUTTON, DOUBLE PUSHBUTTON OPERATOR WITH CENTER LIGHT, MOMENTARY, GREEN TOP C 70057751
Eaton's M22 industrial heavy-duty pushbutton line offers a wide array of functional, attractive and ergonomically designed illuminated and non-illuminated pushbuttons, selector switches, push-pulls, alternate action and twist-to-release operators. The complete illuminated line is only offered in LED light units to ensure high-quality brightness and up to 100,000 hours of LED illumination. M22 operators are available with either a silver or a black colored nylon bezel. The space-saving modular construction of the M22 line makes on-the-job assembly fast and simplifies the stocking of both components and complete devices. Features Field Convertible Pushbuttons and Mushroom Operators from Maintained to Momentary Status Field Convertible Selector Switches from Momentary to Maintained Operation and Vice Versa Heavy-Duty Construction with a Minimum of IP66 and UL NEMA® Type 4X/13 on Front of Panel Operators. Many Operators Even Carry IP67 and IP69K, for the Toughest Applications Snap-Lock Contact Blocks and Light Units for Front or Base Mounting Notched Hole Mounting with Anti-Rotation Tab and Central Nut Mounting on Each Operator Unique and Innovative Offerings, Such as Four-Way Pushbuttons and USB/RJ45 Bulkhead Interfaces Benefits Modular Construction Makes Assembly Fast and Simplifies Stocking of Components and Complete Devices LED Offering Only for Improved Brightness Quality and Up to 100,000 Hours of Operation in High Vibration Environments Plastic Construction is Corrosion Resistant. Operators are Designed for Rugged Environments, Ideal for Washdown Applications High Mechanical and Electrical Life Allows for Use in Tough and Challenging Applications Laser Inscription Capabilities Allow for High Quality, Wear-Resistant Markings All Normally Closed (NC) Contacts are Direct Opening Action, i.e., NC Contacts are Physically Forced Open by Direct Linkage with the Pushbutton Operator in the Unlikely Event of Contact Weld Some M22 Operators are Capable of Communication Via ASi Protocol M22 Offers USB/RJ45 Connections

Eaton's M22 industrial heavy-duty pushbutton line offers a wide array of functional, attractive and ergonomically designed illuminated and non-illuminated pushbuttons, selector switches, push-pulls, alternate action and twist-to-release operators. The complete illuminated line is only offered in LED light units to ensure high-quality brightness and up to 100,000 hours of LED illumination. M22 operators are available with either a silver or a black colored nylon bezel. The space-saving modular construction of the M22 line makes on-the-job assembly fast and simplifies the stocking of both components and complete devices.
Features

  • Field Convertible Pushbuttons and Mushroom Operators from Maintained to Momentary Status
  • Field Convertible Selector Switches from Momentary to Maintained Operation and Vice Versa
  • Heavy-Duty Construction with a Minimum of IP66 and UL NEMA® Type 4X/13 on Front of Panel Operators. Many Operators Even Carry IP67 and IP69K, for the Toughest Applications
  • Snap-Lock Contact Blocks and Light Units for Front or Base Mounting
  • Notched Hole Mounting with Anti-Rotation Tab and Central Nut Mounting on Each Operator
  • Unique and Innovative Offerings, Such as Four-Way Pushbuttons and USB/RJ45 Bulkhead Interfaces
    Benefits
  • Modular Construction Makes Assembly Fast and Simplifies Stocking of Components and Complete Devices
  • LED Offering Only for Improved Brightness Quality and Up to 100,000 Hours of Operation in High Vibration Environments
  • Plastic Construction is Corrosion Resistant. Operators are Designed for Rugged Environments, Ideal for Washdown Applications
  • High Mechanical and Electrical Life Allows for Use in Tough and Challenging Applications
  • Laser Inscription Capabilities Allow for High Quality, Wear-Resistant Markings
  • All Normally Closed (NC) Contacts are Direct Opening Action, i.e., NC Contacts are Physically Forced Open by Direct Linkage with the Pushbutton Operator in the Unlikely Event of Contact Weld
  • Some M22 Operators are Capable of Communication Via ASi Protocol
  • M22 Offers USB/RJ45 Connections
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pushbutton Switches
Product Number 70057751
Product Name PUSHBUTTON, DOUBLE PUSHBUTTON OPERATOR WITH CENTER LIGHT, MOMENTARY, GREEN TOP C
Switch Function Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Push Button Switches - 1-2364702-0 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-N-R-2-FFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details