Souriau Ratchet Crimp Tool, For Rm/rc Machined Contacts; Crimp Tool Type Souriau-Sunbank/eaton M10S1

Description
RATCHET CRIMP TOOL, FOR RM/RC MACHINED CONTACTS; Crimp Tool Type:Hand; For Use With:Souriau Size 16 TRIM TRIO Series RM & RC & Coaxial Contacts; Product Range:-; Length:250mm; Weight:425g RoHS Compliant: NA
Description
RATCHET CRIMP TOOL, FOR RM/RC MACHINED CONTACTS; Crimp Tool Type:Hand; For Use With:Souriau Size 16 TRIM TRIO Series RM & RC & Coaxial Contacts; Product Range:-; Length:250mm; Weight:425g RoHS Compliant: NA
Datasheet
Datasheet Summary
Powered by GS/AI

The Ratchet Crimp Tool for RM/RC Machined Contacts is designed specifically for use with Souriau Size 16 TRIM TRIO series RM and RC contacts. This hand tool features a ratchet mechanism that ensures a complete crimp cycle, enhancing reliability during use. It is equipped with a fixed, 3-groove die set tailored for crimping loose piece machined contacts. The tool has a length of 250 mm and weighs 425 g, making it lightweight and manageable for various crimping tasks. It is suitable for applications requiring precise crimp indent positioning, as it comes with a locator to assist in achieving accurate results.

Datasheet Summary
Powered by GS/AI

The Ratchet Crimp Tool for RM/RC Machined Contacts is designed specifically for use with Souriau Size 16 TRIM TRIO series RM and RC contacts. This hand tool features a ratchet mechanism that ensures a complete crimp cycle, enhancing reliability during use. It is equipped with a fixed, 3-groove die set tailored for crimping loose piece machined contacts. The tool has a length of 250 mm and weighs 425 g, making it lightweight and manageable for various crimping tasks. It is suitable for applications requiring precise crimp indent positioning, as it comes with a locator to assist in achieving accurate results.

Suppliers

Company
Product
Description
Supplier Links
Ratchet Crimp Tool, For Rm/rc Machined Contacts; Crimp Tool Type Souriau-Sunbank/eaton - 16F5705 - Newark, An Avnet Company
Chicago, IL, United States
Ratchet Crimp Tool, For Rm/rc Machined Contacts; Crimp Tool Type Souriau-Sunbank/eaton
16F5705
Ratchet Crimp Tool, For Rm/rc Machined Contacts; Crimp Tool Type Souriau-Sunbank/eaton 16F5705
RATCHET CRIMP TOOL, FOR RM/RC MACHINED CONTACTS; Crimp Tool Type:Hand; For Use With:Souriau Size 16 TRIM TRIO Series RM & RC & Coaxial Contacts; Product Range:-; Length:250mm; Weight:425g RoHS Compliant: NA

RATCHET CRIMP TOOL, FOR RM/RC MACHINED CONTACTS; Crimp Tool Type:Hand; For Use With:Souriau Size 16 TRIM TRIO Series RM & RC & Coaxial Contacts; Product Range:-; Length:250mm; Weight:425g RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools
Product Number 16F5705
Product Name Ratchet Crimp Tool, For Rm/rc Machined Contacts; Crimp Tool Type Souriau-Sunbank/eaton
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Crimping Tool for Ferrules - 82033020 - Interpower
Specs
Tool Type Crimper
Technology Hand Tools
View Details
Hot Air Gun - BHG - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Tool Type Hot Air Gun
Form Factor Handheld
Application / Connector Type Lower Temperature Shrink Tubings
View Details
Cable stripper - 206-1418 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers