Cooper Crouse-Hinds Conduit Gland W/ground-Lug, Insulated, Iron, 0.75"; Conduit Configuration Crouse-Hinds LTB75GC

Description
CONDUIT GLAND W/GROUND-LUG, INSULATED, IRON, 0.75"; Conduit Configuration:Straig ht; Trade Size:3/4"; Conduit Material:Malleable Iron; Conduit Colour:Metallic - Zinc Electroplate; External Length:44.45mm; IP / NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
CONDUIT GLAND W/GROUND-LUG, INSULATED, IRON, 0.75"; Conduit Configuration:Straig ht; Trade Size:3/4"; Conduit Material:Malleable Iron; Conduit Colour:Metallic - Zinc Electroplate; External Length:44.45mm; IP / NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Gland W/ground-Lug, Insulated, Iron, 0.75
Chicago, IL, United States
Conduit Gland W/ground-Lug, Insulated, Iron, 0.75"; Conduit Configuration Crouse-Hinds
38X5498
Conduit Gland W/ground-Lug, Insulated, Iron, 0.75"; Conduit Configuration Crouse-Hinds 38X5498
CONDUIT GLAND W/GROUND-LUG, INSULATED, IRON, 0.75"; Conduit Configuration:Straig ht; Trade Size:3/4"; Conduit Material:Malleable Iron; Conduit Colour:Metallic - Zinc Electroplate; External Length:44.45mm; IP / NEMA Rating:- RoHS Compliant: Yes

CONDUIT GLAND W/GROUND-LUG, INSULATED, IRON, 0.75"; Conduit Configuration:Straight; Trade Size:3/4"; Conduit Material:Malleable Iron; Conduit Colour:Metallic - Zinc Electroplate; External Length:44.45mm; IP / NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38X5498
Product Name Conduit Gland W/ground-Lug, Insulated, Iron, 0.75"; Conduit Configuration Crouse-Hinds
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
ZS4000-2115 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Circular Connector Accessories - 1124-BRR.0B.200.BSN-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details