Cooper Crouse-Hinds Connector/Terminal/Pin LTB7545

Description
3/4" TRADE LIQUIDTIGHT CONDUIT CONNECTOR MALLEABLE IRON, INSULATED, ANGLED CONNECTOR, THREADED CONNECTION. FREE 2 YEAR RADWELL WARRANTY
Description
3/4" TRADE LIQUIDTIGHT CONDUIT CONNECTOR MALLEABLE IRON, INSULATED, ANGLED CONNECTOR, THREADED CONNECTION. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Datasheet Summary
Powered by GS/AI

The Conduit Gland, 45Deg, Insulated, Iron, 0.75" is designed for use with liquidtight flexible metallic conduit in various industrial and commercial applications. Made from malleable iron, this product features an insulated throat and is suitable for environments that require protection against moisture, dust, and mechanical damage. It is UL Listed and cUL certified, ensuring compliance with safety standards. The gland includes a sealing gasket that effectively prevents leakage and enhances durability, while the hex surfaces on the gland nut and body facilitate easy installation. This conduit gland is particularly useful in applications involving machine tools, motors, and transformers, where reliable performance is critical.

Datasheet Summary
Powered by GS/AI

The Conduit Gland, 45Deg, Insulated, Iron, 0.75" is designed for use with liquidtight flexible metallic conduit in various industrial and commercial applications. Made from malleable iron, this product features an insulated throat and is suitable for environments that require protection against moisture, dust, and mechanical damage. It is UL Listed and cUL certified, ensuring compliance with safety standards. The gland includes a sealing gasket that effectively prevents leakage and enhances durability, while the hex surfaces on the gland nut and body facilitate easy installation. This conduit gland is particularly useful in applications involving machine tools, motors, and transformers, where reliable performance is critical.

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 54258436 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
54258436
Connector/Terminal/Pin 54258436
3/4" TRADE LIQUIDTIGHT CONDUIT CONNECTOR MALLEABLE IRON, INSULATED, ANGLED CONNECTOR, THREADED CONNECTION. FREE 2 YEAR RADWELL WARRANTY

3/4" TRADE LIQUIDTIGHT CONDUIT CONNECTOR MALLEABLE IRON, INSULATED, ANGLED CONNECTOR, THREADED CONNECTION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Conduit Gland, 45Deg, Insulated, Iron, 0.75
Chicago, IL, United States
Conduit Gland, 45Deg, Insulated, Iron, 0.75"; Conduit Configuration Crouse-Hinds
38X5499
Conduit Gland, 45Deg, Insulated, Iron, 0.75"; Conduit Configuration Crouse-Hinds 38X5499
CONDUIT GLAND, 45DEG, INSULATED, IRON, 0.75"; Conduit Configuration:45 Degree; Trade Size:3/4"; Conduit Material:Malleable Iron; Conduit Colour:Metallic - Zinc Electroplate; External Length:68.28mm; IP / NEMA Rating:- RoHS Compliant: Yes

CONDUIT GLAND, 45DEG, INSULATED, IRON, 0.75"; Conduit Configuration:45 Degree; Trade Size:3/4"; Conduit Material:Malleable Iron; Conduit Colour:Metallic - Zinc Electroplate; External Length:68.28mm; IP / NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
COHC Conduit & Cable Connectors - LTB7545 - Galco Industrial Electronics
Madison Heights, MI, United States
COHC Conduit & Cable Connectors
LTB7545
COHC Conduit & Cable Connectors LTB7545
3/4 LT 45 DEGREE CONN INSULATED

3/4 LT 45 DEGREE CONN INSULATED

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company Galco Industrial Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 54258436 38X5499 LTB7545
Product Name Connector/Terminal/Pin Conduit Gland, 45Deg, Insulated, Iron, 0.75"; Conduit Configuration Crouse-Hinds COHC Conduit & Cable Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1212-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details
Connector - 8 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details