Cooper Crouse-Hinds Conduit Gland, 90Deg, Insulated, Iron, 2"; Conduit Configuration Crouse-Hinds LTB20090

Description
CONDUIT GLAND, 90DEG, INSULATED, IRON, 2"; Conduit Configuration:90 Degree; Trade Size:2"; Conduit Material:Malleable Iron; Conduit Colour:Metallic - Zinc Electroplate; External Length:-; IP / NEMA Rating:-; Cable Gland Material:IronRoHS Compliant: Yes
Datasheet
Description
CONDUIT GLAND, 90DEG, INSULATED, IRON, 2"; Conduit Configuration:90 Degree; Trade Size:2"; Conduit Material:Malleable Iron; Conduit Colour:Metallic - Zinc Electroplate; External Length:-; IP / NEMA Rating:-; Cable Gland Material:IronRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Gland, 90Deg, Insulated, Iron, 2
Chicago, IL, United States
Conduit Gland, 90Deg, Insulated, Iron, 2"; Conduit Configuration Crouse-Hinds
38X5435
Conduit Gland, 90Deg, Insulated, Iron, 2"; Conduit Configuration Crouse-Hinds 38X5435
CONDUIT GLAND, 90DEG, INSULATED, IRON, 2"; Conduit Configuration:90 Degree; Trade Size:2"; Conduit Material:Malleable Iron; Conduit Colour:Metallic - Zinc Electroplate; External Length:-; IP / NEMA Rating:-; Cable Gland Material:IronRoHS Compliant: Yes

CONDUIT GLAND, 90DEG, INSULATED, IRON, 2"; Conduit Configuration:90 Degree; Trade Size:2"; Conduit Material:Malleable Iron; Conduit Colour:Metallic - Zinc Electroplate; External Length:-; IP / NEMA Rating:-; Cable Gland Material:IronRoHS Compliant: Yes

Supplier's Site Datasheet
Connector/Terminal/Pin - 44896393 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
44896393
Connector/Terminal/Pin 44896393
2" TRADE LIQUIDTIGHT CONDUIT CONNECTOR MALLEABLE IRON, INSULATED, ANGLED CONNECTOR, THREADED CONNECTION. FREE 2 YEAR RADWELL WARRANTY

2" TRADE LIQUIDTIGHT CONDUIT CONNECTOR MALLEABLE IRON, INSULATED, ANGLED CONNECTOR, THREADED CONNECTION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 38X5435 44896393
Product Name Conduit Gland, 90Deg, Insulated, Iron, 2"; Conduit Configuration Crouse-Hinds Connector/Terminal/Pin
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details
Coaxial Adapters - 2606C - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details