Cooper Crouse-Hinds Conduit Gland, Insulated, Iron, 2"; Conduit Configuration Crouse-Hinds LTB200

Description
CONDUIT GLAND, INSULATED, IRON, 2"; Conduit Configuration:Straig ht; Trade Size:2"; Conduit Material:Malleable Iron; Conduit Colour:Metallic - Zinc Electroplate; External Length:63.5mm; IP / NEMA Rating:-; Cable Gland Material:Iron RoHS Compliant: Yes
Datasheet
Description
CONDUIT GLAND, INSULATED, IRON, 2"; Conduit Configuration:Straig ht; Trade Size:2"; Conduit Material:Malleable Iron; Conduit Colour:Metallic - Zinc Electroplate; External Length:63.5mm; IP / NEMA Rating:-; Cable Gland Material:Iron RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Gland, Insulated, Iron, 2
Chicago, IL, United States
Conduit Gland, Insulated, Iron, 2"; Conduit Configuration Crouse-Hinds
38X5429
Conduit Gland, Insulated, Iron, 2"; Conduit Configuration Crouse-Hinds 38X5429
CONDUIT GLAND, INSULATED, IRON, 2"; Conduit Configuration:Straig ht; Trade Size:2"; Conduit Material:Malleable Iron; Conduit Colour:Metallic - Zinc Electroplate; External Length:63.5mm; IP / NEMA Rating:-; Cable Gland Material:Iron RoHS Compliant: Yes

CONDUIT GLAND, INSULATED, IRON, 2"; Conduit Configuration:Straight; Trade Size:2"; Conduit Material:Malleable Iron; Conduit Colour:Metallic - Zinc Electroplate; External Length:63.5mm; IP / NEMA Rating:-; Cable Gland Material:Iron RoHS Compliant: Yes

Supplier's Site Datasheet
Connector/Terminal/Pin - 121541725 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
121541725
Connector/Terminal/Pin 121541725
2" TRADE LIQUIDTIGHT CONDUIT CONNECTOR MALLEABLE IRON, INSULATED, STRAIGHT CONNECTOR, THREADED CONNECTION. FREE 2 YEAR RADWELL WARRANTY

2" TRADE LIQUIDTIGHT CONDUIT CONNECTOR MALLEABLE IRON, INSULATED, STRAIGHT CONNECTOR, THREADED CONNECTION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 38X5429 121541725
Product Name Conduit Gland, Insulated, Iron, 2"; Conduit Configuration Crouse-Hinds Connector/Terminal/Pin
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products