Cooper Crouse-Hinds Conduit Gland W/ground-Lug, Insulated, Iron, 1.5"; Conduit Configuration Crouse-Hinds LTB150G

Description
CONDUIT GLAND W/GROUND-LUG, INSULATED, IRON, 1.5"; Conduit Configuration:Straig ht; Trade Size:1-1/2"; Conduit Material:Malleable Iron; Conduit Colour:Metallic - Zinc Electroplate; External Length:60.33mm; IP / NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
CONDUIT GLAND W/GROUND-LUG, INSULATED, IRON, 1.5"; Conduit Configuration:Straig ht; Trade Size:1-1/2"; Conduit Material:Malleable Iron; Conduit Colour:Metallic - Zinc Electroplate; External Length:60.33mm; IP / NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Gland W/ground-Lug, Insulated, Iron, 1.5
Chicago, IL, United States
Conduit Gland W/ground-Lug, Insulated, Iron, 1.5"; Conduit Configuration Crouse-Hinds
38X5421
Conduit Gland W/ground-Lug, Insulated, Iron, 1.5"; Conduit Configuration Crouse-Hinds 38X5421
CONDUIT GLAND W/GROUND-LUG, INSULATED, IRON, 1.5"; Conduit Configuration:Straig ht; Trade Size:1-1/2"; Conduit Material:Malleable Iron; Conduit Colour:Metallic - Zinc Electroplate; External Length:60.33mm; IP / NEMA Rating:- RoHS Compliant: Yes

CONDUIT GLAND W/GROUND-LUG, INSULATED, IRON, 1.5"; Conduit Configuration:Straight; Trade Size:1-1/2"; Conduit Material:Malleable Iron; Conduit Colour:Metallic - Zinc Electroplate; External Length:60.33mm; IP / NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38X5421
Product Name Conduit Gland W/ground-Lug, Insulated, Iron, 1.5"; Conduit Configuration Crouse-Hinds
Unlock Full Specs
to access all available technical data

Similar Products

Mini Receptacle - 888N-M4AF1-3F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
PCB Connectors - NCN-ML4G-M - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
SATA - 10022676-011LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Press-Fit
View Details
5 suppliers