Cooper Crouse-Hinds Conduit Gland W/ground-Lug, Non-Insulated, Iron, 0.75"; Conduit Configuration Crouse-Hinds LT75G

Description
CONDUIT GLAND W/GROUND-LUG, NON-INSULATED, IRON, 0.75"; Conduit Configuration:Straig ht; Trade Size:3/4"; Conduit Material:Malleable Iron; Conduit Colour:Metallic - Zinc Electroplate; External Length:44.45mm; IP / NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
CONDUIT GLAND W/GROUND-LUG, NON-INSULATED, IRON, 0.75"; Conduit Configuration:Straig ht; Trade Size:3/4"; Conduit Material:Malleable Iron; Conduit Colour:Metallic - Zinc Electroplate; External Length:44.45mm; IP / NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Gland W/ground-Lug, Non-Insulated, Iron, 0.75
Chicago, IL, United States
Conduit Gland W/ground-Lug, Non-Insulated, Iron, 0.75"; Conduit Configuration Crouse-Hinds
38X5614
Conduit Gland W/ground-Lug, Non-Insulated, Iron, 0.75"; Conduit Configuration Crouse-Hinds 38X5614
CONDUIT GLAND W/GROUND-LUG, NON-INSULATED, IRON, 0.75"; Conduit Configuration:Straig ht; Trade Size:3/4"; Conduit Material:Malleable Iron; Conduit Colour:Metallic - Zinc Electroplate; External Length:44.45mm; IP / NEMA Rating:- RoHS Compliant: Yes

CONDUIT GLAND W/GROUND-LUG, NON-INSULATED, IRON, 0.75"; Conduit Configuration:Straight; Trade Size:3/4"; Conduit Material:Malleable Iron; Conduit Colour:Metallic - Zinc Electroplate; External Length:44.45mm; IP / NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
COHC Conduit & Cable Connectors - LT75G - Galco Industrial Electronics
Madison Heights, MI, United States
COHC Conduit & Cable Connectors
LT75G
COHC Conduit & Cable Connectors LT75G
3/4 LT CONN GROUND LUG

3/4 LT CONN GROUND LUG

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Galco Industrial Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 38X5614 LT75G
Product Name Conduit Gland W/ground-Lug, Non-Insulated, Iron, 0.75"; Conduit Configuration Crouse-Hinds COHC Conduit & Cable Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Pico-Hook, 24 AWG Teflon Test Lead - SALE-P304 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 24 AWG
View Details
15-Pin Hermetic D-sub Connector - 54666 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
N (F) 4 Hole Panel Mount Connector - ET-NFS-4H25 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details