Cooper Crouse-Hinds Connector/Terminal/Pin LT50

Description
CONDUIT CONNECTOR, 1/2", MALLEABLE IRON, NONINSULATED, LIQUIDTIGHT, STRAIGHT CONNECTOR, THREADED CONNECTION. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
CONDUIT CONNECTOR, 1/2", MALLEABLE IRON, NONINSULATED, LIQUIDTIGHT, STRAIGHT CONNECTOR, THREADED CONNECTION. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 44896355 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
44896355
Connector/Terminal/Pin 44896355
CONDUIT CONNECTOR, 1/2", MALLEABLE IRON, NONINSULATED, LIQUIDTIGHT, STRAIGHT CONNECTOR, THREADED CONNECTION. FREE 2 YEAR RADWELL WARRANTY

CONDUIT CONNECTOR, 1/2", MALLEABLE IRON, NONINSULATED, LIQUIDTIGHT, STRAIGHT CONNECTOR, THREADED CONNECTION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Conduit Gland, Non-Insulated, Iron, 0.5
Chicago, IL, United States
Conduit Gland, Non-Insulated, Iron, 0.5"; Conduit Configuration Crouse-Hinds
38X5601
Conduit Gland, Non-Insulated, Iron, 0.5"; Conduit Configuration Crouse-Hinds 38X5601
CONDUIT GLAND, NON-INSULATED, IRON, 0.5"; Conduit Configuration:Straig ht; Trade Size:1/2"; Conduit Material:Malleable Iron; Conduit Colour:Metallic - Zinc Electroplate; External Length:44.45mm; IP / NEMA Rating:- RoHS Compliant: Yes

CONDUIT GLAND, NON-INSULATED, IRON, 0.5"; Conduit Configuration:Straight; Trade Size:1/2"; Conduit Material:Malleable Iron; Conduit Colour:Metallic - Zinc Electroplate; External Length:44.45mm; IP / NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
COHC Conduit & Cable Connectors - LT50 - Galco Industrial Electronics
Madison Heights, MI, United States
COHC Conduit & Cable Connectors
LT50
COHC Conduit & Cable Connectors LT50
1/2 LT CONN

1/2 LT CONN

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company Galco Industrial Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 44896355 38X5601 LT50
Product Name Connector/Terminal/Pin Conduit Gland, Non-Insulated, Iron, 0.5"; Conduit Configuration Crouse-Hinds COHC Conduit & Cable Connectors
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Interconnect Input/Output Connectors - Micro USB 2.0 Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Right Angle
View Details
OBDII White Female Connectors - QLC16112 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details