Cooper Crouse-Hinds Conduit Gland W/ground-Lug, Non-Insulated, Iron, 0.375"; Conduit Configuration Crouse-Hinds LT38G

Description
CONDUIT GLAND W/GROUND-LUG, NON-INSULATED, IRON, 0.375"; Conduit Configuration:Straig ht; Trade Size:3/8"; Conduit Material:Malleable Iron; Conduit Colour:Metallic - Zinc Electroplate; External Length:41.28mm; IP / NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
CONDUIT GLAND W/GROUND-LUG, NON-INSULATED, IRON, 0.375"; Conduit Configuration:Straig ht; Trade Size:3/8"; Conduit Material:Malleable Iron; Conduit Colour:Metallic - Zinc Electroplate; External Length:41.28mm; IP / NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Gland W/ground-Lug, Non-Insulated, Iron, 0.375
Chicago, IL, United States
Conduit Gland W/ground-Lug, Non-Insulated, Iron, 0.375"; Conduit Configuration Crouse-Hinds
38X5588
Conduit Gland W/ground-Lug, Non-Insulated, Iron, 0.375"; Conduit Configuration Crouse-Hinds 38X5588
CONDUIT GLAND W/GROUND-LUG, NON-INSULATED, IRON, 0.375"; Conduit Configuration:Straig ht; Trade Size:3/8"; Conduit Material:Malleable Iron; Conduit Colour:Metallic - Zinc Electroplate; External Length:41.28mm; IP / NEMA Rating:- RoHS Compliant: Yes

CONDUIT GLAND W/GROUND-LUG, NON-INSULATED, IRON, 0.375"; Conduit Configuration:Straight; Trade Size:3/8"; Conduit Material:Malleable Iron; Conduit Colour:Metallic - Zinc Electroplate; External Length:41.28mm; IP / NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38X5588
Product Name Conduit Gland W/ground-Lug, Non-Insulated, Iron, 0.375"; Conduit Configuration Crouse-Hinds
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
ZS4000-2116 | EMC resolver coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Industrial Circular Connectors - 466902 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight; Straight
View Details
2 suppliers
Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details