3/8" TRADE LIQUIDTIGHT CONDUIT CONNECTOR MALLEABLE IRON, NONINSULATED, ANGLED CONNECTOR, THREADED CONNECTION. FREE 2 YEAR RADWELL WARRANTY
CONDUIT GLAND, 45DEG, NON-INSULATED, IRON, 0.375"; Conduit Configuration:45 Degree; Trade Size:3/8"; Conduit Material:Malleable Iron; Conduit Colour:Metallic - Zinc Electroplate; External Length:61.93mm; IP / NEMA Rating:- RoHS Compliant: Yes
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 54269956 | 38X5590 |
| Product Name | Connector/Terminal/Pin | Conduit Gland, 45Deg, Non-Insulated, Iron, 0.375"; Conduit Configuration Crouse-Hinds |