Cooper Crouse-Hinds Conduit Gland, Non-Insulated, Iron, 0.375"; Conduit Configuration Crouse-Hinds LT38

Description
CONDUIT GLAND, NON-INSULATED, IRON, 0.375"; Conduit Configuration:Straig ht; Trade Size:3/8"; Conduit Material:Malleable Iron; Conduit Colour:Metallic - Zinc Electroplate; External Length:41.28mm; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONDUIT GLAND, NON-INSULATED, IRON, 0.375"; Conduit Configuration:Straig ht; Trade Size:3/8"; Conduit Material:Malleable Iron; Conduit Colour:Metallic - Zinc Electroplate; External Length:41.28mm; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Gland, Non-Insulated, Iron, 0.375
Chicago, IL, United States
Conduit Gland, Non-Insulated, Iron, 0.375"; Conduit Configuration Crouse-Hinds
38X5587
Conduit Gland, Non-Insulated, Iron, 0.375"; Conduit Configuration Crouse-Hinds 38X5587
CONDUIT GLAND, NON-INSULATED, IRON, 0.375"; Conduit Configuration:Straig ht; Trade Size:3/8"; Conduit Material:Malleable Iron; Conduit Colour:Metallic - Zinc Electroplate; External Length:41.28mm; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes

CONDUIT GLAND, NON-INSULATED, IRON, 0.375"; Conduit Configuration:Straight; Trade Size:3/8"; Conduit Material:Malleable Iron; Conduit Colour:Metallic - Zinc Electroplate; External Length:41.28mm; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
COHC Conduit & Cable Connectors - LT38 - Galco Industrial Electronics
Madison Heights, MI, United States
COHC Conduit & Cable Connectors
LT38
COHC Conduit & Cable Connectors LT38
3/8 LT CONN

3/8 LT CONN

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Galco Industrial Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 38X5587 LT38
Product Name Conduit Gland, Non-Insulated, Iron, 0.375"; Conduit Configuration Crouse-Hinds COHC Conduit & Cable Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Video Display Connectors Series - Mini Display Port Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details